Prices starting from US$1.37
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.05 |
5
|
Buy Now | |
TE Store | US$2.33 |
3,664
|
Buy Now | |
element14 | US$1.99 |
427
|
Buy Now | |
Farnell | US$1.68 |
427
|
Buy Now | |
Avnet America | US$1.37 |
46
|
Buy Now | |
Rapid Electronics | US$2.22 |
18
|
Buy Now | |
Chip One Stop | US$1.59 |
18
|
Buy Now | |
Newark Electronics | US$2.25 |
15
|
Buy Now | |
Future Electronics | US$1.38 |
-
|
Buy Now | |
RS Americas | US$1.93 |
-
|
Buy Now | |
Boersig | US$1.76 |
-
|
Buy Now | |
Distrelec | US$2.99 |
-
|
Buy Now | |
TTI Europe | US$1.41 |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Stackable | Yes |
---|---|
Board-to-Board Configuration | Mezzanine |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 40 |
Contact Layout | Inline |
Contact Type | Tab |
PCB Contact Termination Area Plating Material Thickness | 78.74µin, 2µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 8µin |
Contact Mating Area Plating Material | Gold |
Stack Height | 14mm, .551in, 18mm, 6mm, .236in, .394in, 10mm, .709in |
Connector Height | .236in, 6mm |
コネクタの高さ | 6mm |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 2MΩ |
Operating Voltage | 100VAC |
Mating Entry Location | Top |
Housing Color | Natural |
Housing Material | Thermoplastic |
Centerline (Pitch) | .8mm, .031in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Alignment | With |
Locating Post Length | .02in, .5mm |
PCB Mount Alignment | With |
PCB Mount Alignment Type | Positioning Bosses |
Mating Alignment Type | Polarized |
Assembly Process Feature | None |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 22 |
Packaging Reel Diameter | .5in |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
0.8FH,P06H.5,040,08/Sn,TU PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 40 | PCB Header & Receptacle | Part Number: 5179029-1 | Internal Number: 5179029-1 | .8 mm | TE Connectivity | TE Store |
CONN, STACKING, HEADER, 40POS, 2ROW | element14 |
Conn Fine Pitch Connector PL 40 POS 0.8mm Solder ST SMD Tube | Avnet America |
Connectors 40P 6mm PLUG STAK HIGHT 6 10 14mm | Rapid Electronics |
Mezzanine Conn, Header, 40Pos, 0.8Mm | Newark Electronics |
Plug,fine pitch,0.8mm,vert,solder,40w | RS |
0.8FH | Future Electronics |
Conn, Rect, Board to Board, PCB Plug,40 Cont, SMT, AMP Free Height Series, Fine Pitch | TE Connectivity 5179029-1 | RS Americas |
TE Connectivity - AMP PCB Connector 0.8FHP06H.504008/SnTU | Distrelec |
0.8FH,P06H.5,040,08/SN,TU | TTI Europe |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Product Range | - |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5179029-1?
Additional datasheets, footprints and schematics for 5179029-1 are listed on our Part Details page. You can also find images and similar parts to 5179029-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5179029-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5179029-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5179029-1 fall under?
The 5179029-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5179029-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5179029-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5179029-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5179029-1 have stock available?
Authorised distributors including TE Store, element14, Farnell, Avnet America and Rapid Electronics have stock available or on a lead time for 5179029-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5179029-1 often in real-time on the comparison pages.
What if I can't find stock of 5179029-1?
You can fill out our help required form which you can use to request a quote for 5179029-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.