Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.70
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.14
|
27,487
in stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
25,687
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
25,687
in stock
|
Buy Now | |
Future Electronics
from US$1.05
|
21,600
in stock
|
Buy Now | |
Farnell
from US$2.53
|
21,600
in stock
|
Buy Now | |
TTI Europe
from US$1.38
|
15,300
in stock
|
Buy Now | |
TE Store
from US$2.66
|
2,944
in stock
|
Buy Now | |
Distrelec
from US$2.20
|
1,800
in stock
|
Buy Now | |
element14
from US$2.41
|
379
in stock
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
RS Americas
from US$2.49
|
-
|
Buy Now | |
Avnet Asia
from US$2.00
|
-
|
Buy Now | |
Boersig
from US$2.34
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Assembly Process Feature Material | Steel |
---|---|
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
Number of Rows | 2 |
Number of Positions | 40 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | .5A |
Contact Base Material | Brass |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 8µin, .2µm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Tab |
Connector Height | 5mm, .197in |
Stack Height | 5mm, .197in, .512in, 13mm, 17mm, 9mm, .354in, .669in |
コネクタの高さ | 5mm |
Operating Voltage | 100VAC |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 2MΩ |
Housing Color | Natural |
Mating Entry Location | Top |
Housing Material | Matte |
Centerline (Pitch) | .031in, .8mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Positioning Bosses |
Locating Post Length | .5mm, .02in |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Reel Diameter | .5in |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Connectors 0.8MM-05H PLG 2X020P | Rapid Electronics |
Connectors 0.8Mm-05H Plg 2X020P |Amp Te Connectivity 5177986-1 | Newark Electronics |
40 Position Surface Mount Dual Row Straight Board to Board Stackable Header | Future Electronics |
STACKING CONN, PLUG, 40POS, 2ROW, 0.8MM | Farnell |
.8FH,P05H.5,040,08/SN,TR,SC | TTI Europe |
0.8FH,P05H.5,040,08/Sn,TR,SC PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 40 | Free Height Plug Connector: Board-Board & Vertical & 40 & 0.8Mm | Part Number: 5177986-1 | Internal Number: 5177986-1 | .8 mm | TE Store |
TE Connectivity - AMP PCB Connector 0.8FHP05H.504008/SnTRSC | Distrelec |
CONNECTOR, STACKING, PLUG, 40POS, 0.8MM | element14 |
Connector Plug 40 way 2 row 0.8mm FH | RS |
Conn Fine Pitch Connector PL 40 POS 0.8mm Solder ST SMD T/R | Avnet America |
0.8FH, P05H.5,040,08/Sn, TR, SC, PCB Headers and Receptacles | TE Connectivity 5177986-1 | RS Americas |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | FH Series |
RoHS: | Unknown |
Product Range | FH Series |
---|---|
No. of Contacts | 40Contacts |
Gender | Plug |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 2.4mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5177986-1?
Additional datasheets, footprints and schematics for 5177986-1 are listed on our Part Details page. You can also find images and similar parts to 5177986-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5177986-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5177986-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5177986-1 fall under?
The 5177986-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5177986-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5177986-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5177986-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5177986-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Future Electronics and Farnell have stock available or on a lead time for 5177986-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5177986-1 often in real-time on the comparison pages.
What if I can't find stock of 5177986-1?
You can fill out our help required form which you can use to request a quote for 5177986-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.