Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.54
Assembly Process Feature Material | Steel |
---|---|
Number of Positions | 40 |
Board-to-Board Configuration | Mezzanine |
Stackable | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Mating Area Plating Material | Gold |
Stack Height | 17mm, 18mm, 20mm, .787in, .748in, .669in, .709in, 19mm |
Connector Height | 17mm, .669in |
コネクタの高さ | 17mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Centerline (Pitch) | .031in, .8mm |
Housing Material | Matte |
Mating Entry Location | Top |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .5mm, .02in |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Alignment | With |
Mating Alignment | With |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Reel Diameter | .5in |
実装方法 | Box & Tube, Tube |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 22 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
Board To Board & Mezzanine Connectors 0.8Fh Rohs Compliant: Yes |Amp Te Connectivity 2-1735481-1 | Newark Electronics |
Connectors 0.8FH R17H.5 040 30/Sn TU SC | Rapid Electronics |
TE Connectivity 0.8FH R17H.5 040 30/Sn TU SC Board to Board & Mezzanine Connectors 0.8FH R17H.5 040 30/Sn TU SC | Distrelec |
CONN, FFC/FPC, 40POS, 2ROW, 0.8MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 2-1735481-1?
Additional datasheets, footprints and schematics for 2-1735481-1 are listed on our Part Details page. You can also find images and similar parts to 2-1735481-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1735481-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1735481-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1735481-1 fall under?
The 2-1735481-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-1735481-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1735481-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1735481-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1735481-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-1735481-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1735481-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1735481-1?
You can fill out our help required form which you can use to request a quote for 2-1735481-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.