Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.06
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.74
|
5,291
in stock
|
Buy Now | |
Chip One Stop
from US$1.28
|
3,806
in stock
|
Buy Now | |
Farnell
from US$2.24
|
3,060
in stock
|
Buy Now | |
Distrelec
from US$1.71
|
1,485
in stock
|
Buy Now | |
TTI Europe
from US$1.37
|
1,474
in stock
|
Buy Now | |
Future Electronics
from US$0.98
|
1,364
in stock
|
Buy Now | |
element14
from US$2.02
|
1,114
in stock
|
Buy Now | |
Avnet America
from US$1.28
|
600
in stock
|
Buy Now | |
TE Store
from US$2.95
|
215
in stock
|
Buy Now | |
Heilind Electronics
from US$1.80
|
138
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.80
|
46
in stock
|
Buy Now | |
SOS electronic
from US$1.86
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$2.00
|
34
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.10
|
4
in stock
|
Buy Now | |
RS Americas
from US$2.00
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Stackable | Yes |
Board-to-Board Configuration | Mezzanine |
PCB Mount Orientation | Vertical |
Number of Positions | 40 |
Contact Type | Socket |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | 8µin, .2µm |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Stack Height | 14mm, .512in, 16mm, 13mm, 15mm, .551in, .63in, .591in |
コネクタの高さ | 13mm |
Connector Height | .512in, 13mm |
Operating Voltage | 100VAC |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Mating Entry Location | Top |
Housing Color | Natural |
Centerline (Pitch) | .8mm, .031in |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .5mm, .02in |
PCB Mount Alignment Type | Positioning Bosses |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | With |
Mating Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Method | Box & Tube, Tube |
Packaging Reel Diameter | .5in |
Packaging Quantity | 1100 |
実装方法 | Box & Tube, Tube |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Conn 40P 13mm RECEPTACLE STACK HEIGHT 13-16mm | Rapid Electronics |
MEZZANINE - ARRAYS PC BOARD CONNECTORS | Farnell |
TE Connectivity - AMP PCB Connector 0.8FHR13H.504008/SnTU | Distrelec |
.8FH,R13H.5,040,08/SN,TU | TTI Europe |
40 Position Connector Receptacle Ptich 0.8 mm Surface Mount Gold | Future Electronics |
SOCKET, VERTICAL, 0.8MM, 13MM, 40WAY | element14 |
Conn Fine Pitch Connector RCP 40 POS 0.8mm Solder ST SMD Tube | Avnet America |
0.8FH,R13H.5,040,08/Sn,TU PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 40 | Free Height Receptacle Conn: Board-Board & Vertical & 40 & 0.8Mm | Part Number: 5-5179010-1 | Internal Number: 5-5179010-1 | .8 mm | TE Store |
0.8FHR13H.504008/SnTU | Heilind Electronics |
Connector BTB FH F 40P 2-rows P0,8mm H=11,75mm SMD | SOS electronic |
Stacking Connector, Receptacle, 40 Position, 0.8Mm | Newark Electronics |
Connector: PCB to PCB | Transfer Multisort Elektronik |
40 way 0.8mm pitch SMT socket,13mm H | RS |
0.8FH, R13H.5,040,08/Sn, TU, PCB Headers and Receptacles | TE Connectivity 5-5179010-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Fine Stack Series |
RoHS: | Unknown |
Product Range | Fine Stack Series |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Current Rating | 0.5A |
External Length / Height | 13mm |
Flammability Rating | UL94V-0 |
Height | 13mm |
Insulator Material | Thermoplastic |
Lead Spacing | 0.8mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 100V |
Where can I find additional details, specifications and documents for a 5-5179010-1?
Additional datasheets, footprints and schematics for 5-5179010-1 are listed on our Part Details page. You can also find images and similar parts to 5-5179010-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-5179010-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-5179010-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-5179010-1 fall under?
The 5-5179010-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-5179010-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-5179010-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-5179010-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-5179010-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and TTI Europe have stock available or on a lead time for 5-5179010-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-5179010-1 often in real-time on the comparison pages.
What if I can't find stock of 5-5179010-1?
You can fill out our help required form which you can use to request a quote for 5-5179010-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.