Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.48
|
No stock
|
Buy Now | |
element14
from US$1.95
|
6,212
in stock
|
Buy Now | |
Farnell
from US$1.61
|
6,212
in stock
|
Buy Now | |
TTI Europe
from US$1.21
|
4,290
in stock
|
Buy Now | |
RS Americas
from US$1.64
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
3,260
in stock
|
Buy Now | |
Avnet America
from US$1.03
|
3,260
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
2,449
in stock
|
Buy Now | |
Rapid Electronics
from US$1.51
|
2,136
in stock
|
Buy Now | |
Distrelec
from US$2.65
|
2,134
in stock
|
Buy Now | |
TE Store
from US$2.75
|
1,842
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.31
|
85
in stock
|
Buy Now | |
SOS electronic
from US$2.24
|
44
in stock
|
Buy Now | |
RS
from US$2.75
|
6
in stock
|
Buy Now | |
Avnet Asia
from US$1.40
|
-
|
Buy Now | |
Boersig
from US$1.56
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Mezzanine |
---|---|
Stackable | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 40 |
Contact Mating Area Plating Material Thickness | .2µm, 8µin |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | .5A |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Matte |
Stack Height | 7mm, .236in, 6mm, .315in, 5mm, .197in, 8mm, .276in |
Connector Height | 5mm, .197in |
コネクタの高さ | 5mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Housing Material | Matte |
Housing Color | Natural |
Mating Entry Location | Top |
Centerline (Pitch) | .8mm, .031in |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .5mm, .02in |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Alignment | With |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Alignment | With |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Method | Tube, Box & Tube |
実装方法 | Tube, Box & Tube |
Packaging Quantity | 22 |
Packaging Reel Diameter | .5in |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
SOCKET, VERTICAL, 0.8MM, 5MM, 40WAY | element14 |
.8FH,R05H.5,2X020P | TTI Europe |
D-Sub Connecotr, Board-Board, 40-Pos, STR, AMP Brand, SMT, LCP Housing | TE Connectivity 5177983-1 | RS Americas |
Mezzanine Connector Type:Receptacle | Newark Electronics |
Conn Fine Pitch Connector RCP 40 POS 0.8mm Solder ST SMD Tube | Avnet America |
Connectors 40P 5mm RECEPTACLE STACK HEIGHT 5-8mm | Rapid Electronics |
TE Connectivity 0.8FH R05H.5 040 08/Sn TU Board to Board | Distrelec |
0.8FH,R05H.5,040,08/Sn,TU PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): .8 mm PCB Mount Receptacle Vertical Board-to-Board 40 | Free Height Receptacle Conn: Board-Board & Vertical & 40 & 0.8Mm | Part Number: 5177983-1 | Internal Number: 5177983-1 | .8 mm | TE Store |
Connector: PCB to PCB | Transfer Multisort Elektronik |
Connector BTB FH F 40P 2-rows P0,8mm H=3,75mm vert. SMD | SOS electronic |
40 way 0.8mm pitch SMT socket,5mm H | RS |
40 Position Dual Row 0.8 mm Vertical Surface Mount Receptacle Connector | Future Electronics |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | FH Series |
RoHS: | Unknown |
Product Range | FH Series |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Solder |
Current Rating | 0.5A |
External Length / Height | 5mm |
Flammability Rating | UL94V-0 |
Height | 5mm |
Insulator Material | Thermoplastic |
Lead Spacing | 0.8mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 100V |
Where can I find additional details, specifications and documents for a 5177983-1?
Additional datasheets, footprints and schematics for 5177983-1 are listed on our Part Details page. You can also find images and similar parts to 5177983-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5177983-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5177983-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5177983-1 fall under?
The 5177983-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5177983-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5177983-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5177983-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5177983-1 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, RS Americas and Newark Electronics have stock available or on a lead time for 5177983-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5177983-1 often in real-time on the comparison pages.
What if I can't find stock of 5177983-1?
You can fill out our help required form which you can use to request a quote for 5177983-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.