Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.94
|
No stock
|
Buy Now | |
Future Electronics
from US$1.49
|
16,000
in stock
|
Buy Now | |
TE Store
from US$2.51
|
4,363
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
2,950
in stock
|
Buy Now | |
Rapid Electronics
from US$1.76
|
2,950
in stock
|
Buy Now | |
Chip One Stop
from US$1.69
|
2,950
in stock
|
Buy Now | |
Distrelec
from US$1.81
|
2,950
in stock
|
Buy Now | |
Farnell
from US$1.83
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$1.55
|
-
|
Buy Now | |
RS Americas
from US$1.95
|
-
|
Buy Now | |
element14
from US$1.88
|
-
|
Buy Now | |
Avnet Asia
from US$1.71
|
-
|
Buy Now | |
Boersig
from US$1.88
|
-
|
Buy Now | |
TTI Europe
from US$1.36
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Assembly Process Feature Material | Steel |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 40 |
Stackable | Yes |
Board-to-Board Configuration | Mezzanine |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | .5A |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 8µin, .2µm |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Tab |
Stack Height | 14mm, .394in, .551in, 18mm, 6mm, .236in, 10mm, .709in |
Connector Height | .236in, 6mm |
コネクタの高さ | 6mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Mating Entry Location | Top |
Centerline (Pitch) | .031in, .8mm |
Housing Material | Matte |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Locating Post Length | .5mm, .02in |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Alignment | With |
Mating Alignment | With |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Quantity | 800 |
Packaging Method | Tape & Reel |
Packaging Reel Diameter | .5in |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
40 Position Dual Row Vertical PCB Mount Board to Board Connecto | Future Electronics |
0.8FH,P06H.5,040,08/Sn,TR,SC PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 40 | Free Height Plug Connector: Board-Board & Vertical & 40 & 0.8Mm | Part Number: 1-5177986-1 | Internal Number: 1-5177986-1 | .8 mm | TE Store |
Connectors 0.8Mm-06H Plg 2X020P |Amp Te Connectivity 1-5177986-1 | Newark Electronics |
Connectors 0.8MM-06H PLG 2X020P | Rapid Electronics |
TE Connectivity - AMP PCB Connector 0.8FHP06H.504008/SnTRSC | Distrelec |
MEZZANINE CONN, HDR, 40POS, 2ROW | Farnell |
Connector Plug 40 way 2 row 0.8mm FH | RS |
Conn Fine Pitch Connector PL 40 POS 0.8mm Solder ST SMD T/R | Avnet America |
Free Height Series,0.8mm Pitch 40 Way 2 Row Straight PCB Header, Solder Term,0.5A | TE Connectivity 1-5177986-1 | RS Americas |
0.8FH,P06H.5,040,08/SN,TR,SC | TTI Europe |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5177986-1?
Additional datasheets, footprints and schematics for 1-5177986-1 are listed on our Part Details page. You can also find images and similar parts to 1-5177986-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5177986-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5177986-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5177986-1 fall under?
The 1-5177986-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5177986-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5177986-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5177986-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5177986-1 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-5177986-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5177986-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5177986-1?
You can fill out our help required form which you can use to request a quote for 1-5177986-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.