5179160-5 Part Information
Details for 5179160-5 by TE Connectivity
Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles
Featured Distributor
Pricing
Break | Price |
---|---|
250 | 7.1700 |
Stock Information
Details
Part Downloads
Part Specifications
Assembly Process Feature Material | Steel |
Stackable | Yes |
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
Number of Positions | 120 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | .2µm, 8µin |
Stack Height | .236in, 5mm, 6mm, .315in, 8mm, .197in, 7mm, .276in |
Connector Height | 5mm, .197in |
コネクタの高さ | 5mm |
Operating Voltage | 100VAC |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Housing Color | Natural |
Centerline (Pitch) | .031in, .8mm |
Mating Entry Location | Top |
Housing Material | Matte |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Positioning Bosses |
PCB Mount Alignment | With |
Mating Alignment | With |
Locating Post Length | .028in, .7mm |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
Packaging Reel Diameter | .7in |
Packaging Quantity | 700 |
実装方法 | Tape & Reel |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
High Temperature Compatible | Yes |
Compatible Parts
Alternative Part Descriptions
- 5179160-5 - 0.8FH,R05H.7,120,08/Sn,TR,SC,PS | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 5179160-5?
Additional datasheets, footprints and schematics for 5179160-5 are listed in our Part Details tab. You can also find the 5179160-5 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5179160-5 in the Pricing & Inventory tab next to part details. You can view 5179160-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5179160-5 fall under?
The 5179160-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5179160-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5179160-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5179160-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 5179160-5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5179160-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5179160-5 often in real-time on the comparison pages.
What if I can't find stock of 5179160-5?
You can fill out our help required form which you can use to request a quote for 5179160-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.