Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.74
|
No stock
|
Buy Now | |
TTI Europe
from US$1.70
|
1,826
in stock
|
Buy Now | |
Rapid Electronics
from US$1.40
|
47
in stock
|
Buy Now | |
SOS electronic
from US$1.93
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$1.42
|
7
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,574
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
RS Americas
from US$1.46
|
-
|
Buy Now | |
element14
from US$1.72
|
-
|
Buy Now | |
Boersig
from US$1.41
|
-
|
Buy Now | |
Farnell
from US$1.38
|
-
|
Buy Now |
Stackable | Yes |
---|---|
Number of Positions | 40 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Mezzanine |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 8µin |
Contact Type | Tab |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Mating Area Plating Material Finish | Matte |
Connector Height | 7mm, .276in |
Stack Height | 7mm, .591in, .433in, .748in, .276in, 15mm, 19mm, 11mm |
コネクタの高さ | 7mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Housing Material | Thermoplastic |
Mating Entry Location | Top |
Housing Color | Natural |
Centerline (Pitch) | .8mm, .031in |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
PCB Mount Alignment | With |
Locating Post Length | .5mm, .02in |
PCB Mount Alignment Type | Positioning Bosses |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Mating Alignment Type | Polarized |
Circuit Application | Signal |
Assembly Process Feature | None |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 22 |
Packaging Reel Diameter | .5in |
Header Type | Standard |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
0.8FH,P07H.5,040,08/SN,TU | TTI Europe |
Connectors 40P 7mm PLUG STAK HIGHT 7 11 15mm | Rapid Electronics |
Connector BTB FH M 40P 2-rows P0,8mm H=6,6mm vert. SMD | SOS electronic |
Connector, Stacking, Rcpt, 40Pos, 2Row | Newark Electronics |
Conn Fine Pitch Connector PL 40 POS 0.8mm Solder ST SMD Tube | Avnet Abacus |
40 Position Surface Mount Dual Row Straight Board to Board Stackable Header | Future Electronics |
Free Height Series,0.8mm Pitch 40 Way 2 Row Straight PCB Header, Solder Term,0.5A | TE Connectivity 5179030-1 | RS Americas |
TE Connectivity - AMP PCB Connector 0.8FHP07H.504008/SnTU | Distrelec |
Status: | Unknown |
---|---|
Series: | Fine Stack Series |
RoHS: | Unknown |
Product Range | Fine Stack Series |
---|---|
No. of Contacts | 40Contacts |
Gender | Plug |
Pitch Spacing | 0.8mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (07-Jul-2017) |
Connector Mounting Orientation | Surface Mount |
Contact Termination | Solder |
Current Rating | 0.5A |
External Length / Height | 7mm |
Flammability Rating | UL94V-0 |
Height | 7mm |
Insulator Material | Thermoplastic |
Lead Spacing | 0.8mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 100V |
Where can I find additional details, specifications and documents for a 5179030-1?
Additional datasheets, footprints and schematics for 5179030-1 are listed on our Part Details page. You can also find images and similar parts to 5179030-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5179030-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5179030-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5179030-1 fall under?
The 5179030-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5179030-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5179030-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5179030-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5179030-1 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, SOS electronic, Newark Electronics and Chip One Stop have stock available or on a lead time for 5179030-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5179030-1 often in real-time on the comparison pages.
What if I can't find stock of 5179030-1?
You can fill out our help required form which you can use to request a quote for 5179030-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.