Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 210-00110 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
3,450
in stock
|
Buy Now | |
TE Store
from US$0.11
|
23,134
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
17,679
in stock
|
Buy Now | |
Boersig
from US$0.10
|
12,845
in stock
|
Buy Now | |
Sager
from US$0.07
|
12,422
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
9,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
7,846
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
7,649
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
2,946
in stock
|
Buy Now | |
element14
from US$0.09
|
2,596
in stock
|
Buy Now | |
Farnell
from US$0.08
|
2,596
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
1,426
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
607
in stock
|
Buy Now | |
Conrad
from US$0.18
|
10
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Panel Gasket | No |
Number of Positions | 2 |
Number of Cavities | 2 |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
Wire Size | .3 – .4mm², 22AWG |
Height | 13.21mm, .52in |
Length | 5.08mm, .2in |
幅 | 6.99mm |
Width | .275in |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Housing Color | Red |
Centerline (Pitch) | .1in, 2.54mm |
UL File Number | E28476 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
Agency/Standard | CSA, UL |
UL-Brandschutzklasse | UL 94V-2 |
CSA Rating | Certified |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Ramp |
Contact Retention Type | Locking Lance |
Mating Alignment | With |
Contact Retention | With |
Mating Retention | With |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount | No |
Circuit Application | Signal |
Packaging Method | Box & Carton |
Packaging Quantity | 500 |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Insertion Force | Standard |
Sealable | No |
Connector Type | Connector Assembly |
Housing Type | Receptacle Housing |
Product Style | Assembly |
Shielded | No |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
02P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part Number: 3-643813-2 | Internal Number: 3-643813-2 | Alias Number: 210-00110 | 02P MTA100 CONN ASSY POL RIB Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: With Mating Alignment Type: Polarization Mating Retention: With Connector Assembly Receptacle With Polarization | Nylon Tin Plated Receptacle: 2.54 Mm & With Mating Alignment & Mta 100 | Part# 3-643813-2 | TE Store |
Headers & Wire Housings 2P 22AWG TIN CLSD WITH TAB W/RED STRPE | Sager |
02P MTA100 HSG 22AWG RED | TTI Europe |
MTA-100 2 Position Single Row 2.54 mm Pitch 22 AWG Closed End IDC Socket | Future Electronics |
Wire-Board Connector Receptacle, 2 Position, 2.54Mm | Newark Electronics |
Connector FH IDC 2 way Rec 22AWG MTA-100 | RS |
SOCKET, 2WAY | element14 |
Plug | Transfer Multisort Elektronik |
Connector Assembly Closed End 2 Nylon Copper Alloy Tin-Lead 0.100 in. | TE Connectivity 3-643813-2 | RS Americas |
Content: 1 pc(s) | Conrad |
Conn IDC Connector F 2 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | IDC / IDT |
Where can I find additional details, specifications and documents for a 3-643813-2?
Additional datasheets, footprints and schematics for 3-643813-2 are listed on our Part Details page. You can also find images and similar parts to 3-643813-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-643813-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-643813-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-643813-2 fall under?
The 3-643813-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-643813-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-643813-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-643813-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-643813-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Boersig, Sager and TTI Europe have stock available or on a lead time for 3-643813-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-643813-2 often in real-time on the comparison pages.
What if I can't find stock of 3-643813-2?
You can fill out our help required form which you can use to request a quote for 3-643813-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.