Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1167641 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
6,650
in stock
|
Buy Now | |
Heilind Electronics
from US$0.27
|
33,756
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
22,870
in stock
|
Buy Now | |
element14
from US$0.27
|
20,909
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
16,481
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
14,061
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
13,500
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
6,879
in stock
|
Buy Now | |
Farnell
from US$0.25
|
6,848
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.27
|
6,751
in stock
|
Buy Now | |
TE Store
from US$0.44
|
3,361
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
507
in stock
|
Buy Now | |
Conrad
from US$0.56
|
115
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
46
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.39
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.29
|
-
|
Buy Now | |
Sager
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Cavities | 6 |
---|---|
Panel Gasket | No |
Number of Rows | 1 |
Number of Positions | 6 |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 5A |
端子のタイプ | Female |
Contact Layout | In-line |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
Wire Size | .2mm², 24AWG |
Height | 13.21mm, .52in |
Width | .275in |
Length | .6in, 15.24mm |
幅 | 6.99mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon 6/6 |
Housing Color | White |
UL File Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
UL-Brandschutzklasse | UL 94V-2 |
CSA Rating | Certified |
Mating Alignment | Without |
Contact Retention | With |
Mating Retention Type | Locking Ramp |
Mating Retention | With |
Contact Retention Type | Locking Lance |
Panel Mount | No |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Box & Carton |
Product Type | Connector |
Shielded | No |
Sealable | No |
Connector Type | Connector Assembly |
Product Style | Assembly |
Housing Type | Receptacle Housing |
Wire/Cable Type | Stranded |
Connector Style | Receptacle |
Shape | Rectangular |
Insertion Force | Standard |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Connection Type | Connector Assembly |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CLOSED W/O TABS 6P white tin 24 AWG | Rapid Electronics |
HOUSING, 24AWG, 6WAY | element14 |
Wire-Board Connector Receptacle, 6 Position, 2.54Mm | Newark Electronics |
06P MTA100 HSG 24AWG WHT | TTI Europe |
Conn IDC Connector F 6 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
MTA 6 way cable SKT 2.54mm | RS |
06P MTA100 CONN ASSY WHT Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Mating Alignment: Without Mating Retention: With Mating Retention Type: Locking Ramp Connector Assembly Receptacle Without | Mta Receptacle: Nylon & Tin Plated & 2.54 Mm | Part Number: 3-640441-6 | Internal Number: 3-640441-6 | Alias Number: 1167641 | TE Connectivity | TE Store |
TE Connectivity Cable socket, straight, 6Contacts | Distrelec |
Content: 1 pc(s) | Conrad |
MTA-100 Receptacle 6 Position Closed End IDC 24 AWG White | TE Connectivity 3-640441-6 | RS Americas |
Plug | Transfer Multisort Elektronik |
MTA-100 6 Position 2.54 mm Pitch Single Row 24 AWG Closed End IDC Socket | Future Electronics |
Headers & Wire Housings CLOSED W/O TABS 6P white tin 24 AWG | Sager |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Receptacle |
Product Range | MTA-100 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
Colour | Natural |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 4A |
Contact Termination | IDC / IDT |
IDC Cable Pitch | 0.1" |
Lead Spacing | 2.54mm |
Termination Method | IDC / IDT |
Wire Area Size Max | 0.2mm² |
Wire Size AWG Max | 24AWG |
Where can I find additional details, specifications and documents for a 3-640441-6?
Additional datasheets, footprints and schematics for 3-640441-6 are listed on our Part Details page. You can also find images and similar parts to 3-640441-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640441-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640441-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640441-6 fall under?
The 3-640441-6 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640441-6 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640441-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640441-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640441-6 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, element14, Chip One Stop and Newark Electronics have stock available or on a lead time for 3-640441-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640441-6 often in real-time on the comparison pages.
What if I can't find stock of 3-640441-6?
You can fill out our help required form which you can use to request a quote for 3-640441-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.