Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
11,090
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
11,090
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
11,090
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
11,090
in stock
|
Buy Now | |
TE Store
from US$0.15
|
7,306
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
483
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
145
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Mating Post Length | .295in, 7.49mm |
PCB Contact Termination Area Plating Material Thickness | 150µin, 3.81µm |
Contact Current Rating (Max) | 5A |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 3.81µm, 150µin |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Mating Area Plating Material | Tin |
Contact Underplating Material | Nickel |
PCB Thickness (Recommended) | .063in, 1.6mm |
コネクタの高さ | 7.75mm |
Connector Length | .7in, 17.78mm |
Connector Height | .305in, 7.75mm |
Operating Voltage | 250VAC |
Right Angle Bending Side | Front |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Natural |
Housing Material | Polyester - GF |
CSA File Number | LR7189 |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Retention | Without |
Circuit Application | Signal |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Polarized Header 6P Right Angle Post Tin Rohs Compliant: Yes |Amp Te Connectivity 640455-6 | Newark Electronics |
POLARIZED HEADER 6P Right Angle Post tin | Rapid Electronics |
TE Connectivity - AMP PCB Conn 06P MTA100 HDR ASSY SQ R/A POL | Distrelec |
06P MTA100 HDR ASSY SQ R/A POL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 6 | PCB Header: Polyester & Right Angle & 2.54 Mm | Part Number: 640455-6 | Internal Number: 640455-6 | TE Connectivity | TE Store |
MTA-100 6 Position Single Row Through Hole Right Angle Wire to Board Header | Future Electronics |
Conn Wire to Board HDR 6 POS 2.54mm Solder RA Thru-Hole | Avnet America |
MTA-100 HEADER - TIN, 06P MTA100 HDR ASSY SQ R/A POL | TE Connectivity 640455-6 | RS Americas |
CONN, R/A HEADER, 6POS, 1ROW, 2.54MM | element14 |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 640455-6?
Additional datasheets, footprints and schematics for 640455-6 are listed on our Part Details page. You can also find images and similar parts to 640455-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640455-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640455-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640455-6 fall under?
The 640455-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 640455-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640455-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 640455-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640455-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 640455-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640455-6 often in real-time on the comparison pages.
What if I can't find stock of 640455-6?
You can fill out our help required form which you can use to request a quote for 640455-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.