Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.64
|
1,849
in stock
|
Buy Now | |
TE Store
from US$0.52
|
8,027
in stock
|
Buy Now | |
Rapid Electronics
from US$0.72
|
1,849
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
1,849
in stock
|
Buy Now | |
Conrad
from US$1.41
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
35
in stock
|
Buy Now | |
element14
from US$0.76
|
35
in stock
|
Buy Now | |
Farnell
from US$0.59
|
35
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Boersig
from US$0.51
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 5A |
Mating Post Length | 7.49mm, .295in |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
PCB Contact Termination Area Plating Material Thickness | 150µin, 3.81µm |
Contact Mating Area Plating Material Thickness | 3.81µm, 150µin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Connector Length | 17.78mm, .7in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
Housing Color | Natural |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
UL File Number | E28476 |
CSA File Number | LR7189 |
UL Rating | Recognized |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Termination Post & Tail Length | .14in, 3.56mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
06P MTA100 HDR ASSY SQ R/A PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 6 | PCB Header: Polyester & Right Angle & Unshrouded | Part Number: 640453-6 | Internal Number: 640453-6 | TE Connectivity | TE Store |
FLAT HEADER 6P Right Angle Post tin | Rapid Electronics |
TE Connectivity - AMP PCB Conn 06P MTA100 HDR ASSY SQ R/A | Distrelec |
Content: 1 pc(s) | Conrad |
Wire-Board Connector Header, 6 Position, 0.1In | Newark Electronics |
MTA-100 6 Position 2.54 mm Single Row Right Angle Wire to Board Header | Future Electronics |
Conn Unshrouded Header HDR 6 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Header, Conn, Interconnect System, PCB Plug,6 Cont, Solder, MTA-100 Series, Right,5A | TE Connectivity 640453-6 | RS Americas |
06P MTA100 HDR ASSY SQ R-A | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | MTA-100 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | MTA-100 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Material | Copper Alloy |
Where can I find additional details, specifications and documents for a 640453-6?
Additional datasheets, footprints and schematics for 640453-6 are listed on our Part Details page. You can also find images and similar parts to 640453-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640453-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640453-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640453-6 fall under?
The 640453-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 640453-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640453-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 640453-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640453-6 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Conrad have stock available or on a lead time for 640453-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640453-6 often in real-time on the comparison pages.
What if I can't find stock of 640453-6?
You can fill out our help required form which you can use to request a quote for 640453-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.