Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.21
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$146.47
|
2
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
RS Americas
from US$94.12
|
-
|
Buy Now | |
TE Store
from US$0.31
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Weight per Piece | 4.43g |
Plating Material | Copper, Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 4.318mm, .17in |
Tongue Thickness | .031in, .79mm |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Overall Length | 20.55mm, .81in |
Stud Diameter | 4.82mm, 5mm, .197in |
Wire Insulation Diameter | .115 – .17in, 2.921 – 4.318mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Stud Size | #10 |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 16-22AWG 20.55mm 7.14mm Tin Loose Piece | Avnet America |
Special Order: PG R 22-16 COMM 22-18 MIL 10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.42 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.42 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 35451 | Internal Number: 35451 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switch, Miniature Pushbutton | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sshl100-U Lace Single Eye |Molex 35451 | Newark Electronics |
Where can I find additional details, specifications and documents for a 35451?
Additional datasheets, footprints and schematics for 35451 are listed on our Part Details page. You can also find images and similar parts to 35451 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 35451 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 35451 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 35451 fall under?
The 35451 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 35451 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 35451 you can contact the distributor directly for product support, shipping queries etc.
Is the 35451 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 35451 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 35451.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 35451 often in real-time on the comparison pages.
What if I can't find stock of 35451?
You can fill out our help required form which you can use to request a quote for 35451 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.