Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1362238,
668-1005-02, A52622-000, AMPS-0-0034541-0 |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
6,650
in stock
|
Buy Now | |
RS Americas
from US$0.23
|
51,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
46,350
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
46,350
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
44,451
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
20,627
in stock
|
Buy Now | |
TE Store
from US$0.29
|
18,323
in stock
|
Buy Now | |
element14
from US$0.30
|
13,124
in stock
|
Buy Now | |
Farnell
from US$0.23
|
13,124
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
10,000
in stock
|
Buy Now | |
Boersig
from US$0.28
|
8,645
in stock
|
Buy Now | |
Sager
from US$0.13
|
8,267
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
7,408
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
2,360
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
2,360
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
2,360
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
1,700
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
109
in stock
|
Buy Now | |
Conrad
from US$0.58
|
23
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Weight per Piece | .821g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | 21.48mm, .85in |
Wire Size | 509 – 3260CMA, .3 – 1.42mm², 22 – 16AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | 3.68mm, .145in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Shape Description | SPADE-020 |
Support Style | Insulation Support |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
PIDG Series Insulated Crimp Spade Connector 22 - 16 AWG M3.5 Red Nylon | TE Connectivity 34541 | RS Americas |
Terminal, Fork/Spade Tongue, #6 Stud, Crimp, Red | Newark Electronics |
Spade Tongue Terminal 16-22AWG 21.49mm 6.35mm Tin Loose Piece | Avnet America |
PIDG SPD 22-16 COMM 22-18MIL 6 | Heilind Electronics |
PIDG SPD 22-16 COMM 22-18MIL 6 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Pidg Spade Tongue Terminal | Part Number: 34541 | Internal Number: 34541 | Alias Number: 1362238 | TE Connectivity | TE Store |
TERMINAL, SPADE TONGUE, #6, 14AWG, RED | element14 |
PIDG Series 22-16 AWG Red #6 Straight Closed Barrel Spade Tongue Terminal | Future Electronics |
Terminals SPADE NYLON 22-16 6 | Sager |
Spade terminal, PIDG,red,AWG 22-16, M3.5 | RS |
TE 34541 PIDG Terminal Spade M3.5 Stud Tin 22-16AWG Red | Rapid Electronics |
TE Connectivity - AMP PIDG SPD 22-16 COMM 22-18MIL 6 | Distrelec |
Tip: fork | Transfer Multisort Elektronik |
The basic material is a highly conductive copper, electrolytically tin-plated, in order to ensure anti-corrosion paint potentiometer All PIDG connector consists of a tin-plated body, via a specially designed for this purpose developed copper sleeve is located. Both parts are enclosed by a common insulating sleeve.· PIDG spade connectors and connectors meet the requirements according to MIL-T-7928.· On the tongue of the connector is the usable conductor cross-section area.· The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength.· Copper sleeve guarantees complete wire insulation support and provides for a bend in any direction without wire insulation or conductor to damage.· Insulating sleeve and processing tool according to corresponding conductor cross-color-coded to facilitate the assignment.This text is machine translated. | Conrad |
Standard Fork 300V Nylon 22 AWG - 16 AWG Red | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Stud Size - Metric | M3.5 |
Stud Size - Imperial | #6, 6 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Red |
Terminal Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 34541?
Additional datasheets, footprints and schematics for 34541 are listed on our Part Details page. You can also find images and similar parts to 34541 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34541 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34541 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34541 fall under?
The 34541 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 34541 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34541 you can contact the distributor directly for product support, shipping queries etc.
Is the 34541 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34541 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, Heilind Electronics and Powell Electronics have stock available or on a lead time for 34541.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34541 often in real-time on the comparison pages.
What if I can't find stock of 34541?
You can fill out our help required form which you can use to request a quote for 34541 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.