Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
No stock
|
Buy Now | |
TTI Europe
from US$0.10
|
180,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Terminal & Splice Type | Tab |
Mating Tab Width | 1.8mm, .071in |
Crimp Type | F-Crimp |
Typical Current Rating | 10A |
Wire Size Search | 17AWG, 1.5mm², 15AWG, 1.25mm², 1mm², 16AWG, .75mm², .85mm², 1.3mm² |
Wire Insulation Diameter | .067 – .094in, 1.7 – 2.4mm |
Wire Size | .75 – 1.5mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
070 SERIES TAB AWG20-16 | TTI Europe |
Automotive Contact, Pin, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
AUTOMOTIVE CONTACT, PIN, CRIMP | element14 |
070 SERIES TAB FOR MULTILOCK | Power and Signal Group |
Where can I find additional details, specifications and documents for a 345212-1?
Additional datasheets, footprints and schematics for 345212-1 are listed on our Part Details page. You can also find images and similar parts to 345212-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 345212-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 345212-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 345212-1 fall under?
The 345212-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 345212-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 345212-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 345212-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 345212-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Boersig have stock available or on a lead time for 345212-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 345212-1 often in real-time on the comparison pages.
What if I can't find stock of 345212-1?
You can fill out our help required form which you can use to request a quote for 345212-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.