Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Stripe Color | Red |
Insulation Sleeve Color | Red |
Inspection Slot | No |
Weight per Piece | 1.772g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .3 – 1.3mm² |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .146in, 3.683mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Overall Length | .689in, 17.5mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Current Rating | 1A |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Shape Description | RING-043 |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Support Style | Insulation Support |
Sealable | No |
Terminal Features | Sheared |
Operating Temperature Range | 90°C, 194°F |
22-16 F.E.P.G. RING TONGUE NO. Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.3 mm² Wire Size: 509 – 3260 CMA Stud Size: M3.5 #6 Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.3 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 342102-1 | Internal Number: 342102-1 | TE Connectivity | TE Store |
22-16 F.e.p.g. Ring Tongue No. Rohs Compliant: Yes |Amp Te Connectivity 342102-1 | Newark Electronics |
Ring Tongue Terminal 16-22AWG 17.5mm 5.6mm Tin Loose Piece | Avnet America |
22-16 F.E.P.G. Ring Tongue No. | TE Connectivity 342102-1 | RS Americas |
Where can I find additional details, specifications and documents for a 342102-1?
Additional datasheets, footprints and schematics for 342102-1 are listed on our Part Details page. You can also find images and similar parts to 342102-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342102-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342102-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342102-1 fall under?
The 342102-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 342102-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342102-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 342102-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342102-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 342102-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342102-1 often in real-time on the comparison pages.
What if I can't find stock of 342102-1?
You can fill out our help required form which you can use to request a quote for 342102-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.