Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
3,600
in stock
|
Buy Now | |
TE Store
from US$0.79
|
3,915
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
2,127
in stock
|
Buy Now | |
element14
from US$0.40
|
2,127
in stock
|
Buy Now | |
Farnell
from US$0.43
|
2,127
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
707
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
707
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
707
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | .748g |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 22 – 16AWG, .3 – 1.3mm² |
Wire Insulation Diameter | 2.7 – 3.6mm, .106 – .142in |
Tongue Thickness | .031in, .79mm |
Overall Length | 17.5mm, .689in |
Wire Insulation Diameter (Max) | .141in, 3.6mm |
Stud Diameter | .119in, 3.023mm |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Terminal Features | Sheared |
Sealable | No |
Shape Description | RING-043 |
Support Style | Insulation Support |
Stud Size | M2.5 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
22-16 F.E.P.G.RING TONGUE NO.6 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .3 – 1.3 mm² Stud Size: M2.5 Stud Diameter: 3.02 mm Closed Ring Tongue Terminal 22 – 16 AWG .3 – 1.3 mm² M2.5 | Ring Terminal | Part Number: 342101-1 | Internal Number: 342101-1 | 3.02 mm | TE Connectivity | TE Store |
Ring terminal, PLASTI-GRIP, red, M2.5 | RS |
Ring Tongue Terminal, Plasti-Grip Series, 4, M2.5, 16 Awg, 1.42 Mm , Pvc (Polyvinylchloride) Rohs Compliant: Yes |Amp Te Connectivity 342101-1 | Newark Electronics |
CRIMP TERMINAL, RING, 2.5MM, RED | element14 |
Terminals 22-16 F.E.P.G.RING TONGUE NO.6 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 1.3mm2 | Distrelec |
Ring Tongue Terminal 16-22AWG 17.5mm 5.6mm Tin Bag | Avnet America |
Ring terminal, PLASTI-GRIP, red, M2.5 | TE Connectivity 342101-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4, 4 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 342101-1?
Additional datasheets, footprints and schematics for 342101-1 are listed on our Part Details page. You can also find images and similar parts to 342101-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 342101-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 342101-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 342101-1 fall under?
The 342101-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 342101-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 342101-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 342101-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 342101-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 342101-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 342101-1 often in real-time on the comparison pages.
What if I can't find stock of 342101-1?
You can fill out our help required form which you can use to request a quote for 342101-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.