Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Gold |
---|---|
Splice Material | Copper |
Plating Thickness | 100µin |
Number of Serrations | 8 |
Contact Plating Material | Gold |
Terminal & Splice Type | Splice |
Contact Plating Thickness | 100µin |
Overall Length | .301in |
Wire Size | 2050 â 5180CMA, 16 â 14AWG, 1.25 â 2mm² |
Outside Diameter | .165in |
Barrel Inside Diameter (Min) | .085in |
Material Thickness | .84mm |
Barrel Inside Diameter | .085in |
Government Qualified | No |
Wire Insulation Support | Without |
Military Category | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Splice Type | Parallel Splice |
Serrated | Yes |
Product Type | Splice |
Insulated | No |
Sealable | No |
Discrete Wire Type | Solid or Stranded |
High Temperature Rating | 260°C, 500°F |
Operating Temperature Range | 260°C |
SOLI,PSP,16-14,AU Splice Type: Parallel Splice Wire Size: 16 â 14 AWG Wire Size: 1.25 â 2 mm² Sealable: No Splice Features: Serrated Parallel Splice 16 â 14 AWG 1.25 â 2 mm² | Electrical Wire Splice | Part Number: 34137-4 | Internal Number: 34137-4 | TE Connectivity | TE Store |
Soli,psp,16-14,au |Amp Te Connectivity 34137-4 | Newark Electronics |
Soli, Psp,16-14,Au | TE Connectivity 34137-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2.62mm² |
Terminal Material | Copper |
Insulation | Non Insulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 34137-4?
Additional datasheets, footprints and schematics for 34137-4 are listed on our Part Details page. You can also find images and similar parts to 34137-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 34137-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 34137-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 34137-4 fall under?
The 34137-4 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 34137-4 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 34137-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 34137-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 34137-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 34137-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 34137-4 often in real-time on the comparison pages.
What if I can't find stock of 34137-4?
You can fill out our help required form which you can use to request a quote for 34137-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.