Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 12 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Design | Round |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Contact Current Rating (Max) | 4A |
Mating Post Length | .177in, 4.5mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Round |
Connector Height | 8.8mm, .346in |
Connector Width | .157in, 4mm |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Length | 25.8mm, 1.0157in |
Wire Size | 28 – 22AWG |
コネクタの高さ | 8.8mm |
Operating Voltage | 125VAC, 125VDC |
Housing Material | Nylon 6/6 |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Blue |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Agency/Standard Number | UL, CSA |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
Mating Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
Where can I find additional details, specifications and documents for a 3-292253-2?
Additional datasheets, footprints and schematics for 3-292253-2 are listed on our Part Details page. You can also find images and similar parts to 3-292253-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-292253-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-292253-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-292253-2 fall under?
The 3-292253-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-292253-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-292253-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-292253-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-292253-2 have stock available?
There is no stock from authorised distributors for 3-292253-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-292253-2 often in real-time on the comparison pages.
What if I can't find stock of 3-292253-2?
You can fill out our help required form which you can use to request a quote for 3-292253-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.