Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
120
in stock
|
Buy Now | |
TE Store
from US$1.09
|
5,601
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
261
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.54
|
-
|
Buy Now | |
Farnell
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Copper, Tin |
Stripe Color | Red |
Insulation Sleeve Color | Red |
Weight per Piece | .155g |
Terminal Angle | Straight |
Terminal Orientation | Flanged, Straight |
Terminal & Splice Type | Spade Tongue |
Stud Diameter | .197in, 5mm |
Overall Length | 19.02mm, .7488in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Wire Size | 22 – 16AWG, 509 – 3260CMA, .26 – 1.65mm² |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Voltage (Max) | 600V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Barrel Type | Closed Barrel |
Stud Size | #10 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Shape Description | SPADE-025 |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 90°C, 194°F |
PG SPDFLG 22-16COMM22-18MIL 10 Spade Terminal Type: Spade Tongue Terminal Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Spade Tongue Terminal 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Spade Terminal | Part Number: 328516 | Internal Number: 328516 | TE Connectivity | TE Store |
TE Connectivity - AMP PG SPDFLG 22-16COMM22-18MIL 10 | Distrelec |
Pg Spdflg 22-16Comm22-18Mil 10 |Amp Te Connectivity 328516 | Newark Electronics |
Spade terminal, PLASTI-GRIP, red, M5 | RS |
Flanged Spade Tongue Terminal 16-22AWG 20.34mm 7.52mm Tin Loose Piece | Avnet America |
PLASTI-GRIP Series Insulated Crimp Spade Conn, 22 - 16 AWG, M5, Red PVC | TE Connectivity 328516 | RS Americas |
Where can I find additional details, specifications and documents for a 328516?
Additional datasheets, footprints and schematics for 328516 are listed on our Part Details page. You can also find images and similar parts to 328516 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 328516 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 328516 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 328516 fall under?
The 328516 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 328516 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 328516 you can contact the distributor directly for product support, shipping queries etc.
Is the 328516 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 328516 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and RS have stock available or on a lead time for 328516.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 328516 often in real-time on the comparison pages.
What if I can't find stock of 328516?
You can fill out our help required form which you can use to request a quote for 328516 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.