Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Insulation Sleeve Color | Blue |
Inspection Slot | No |
Weight per Piece | .686g |
Stripe Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Overall Length | 20.55mm, .809in |
Wire Size | .26 – 1.65mm², 22 – 16AWG, 509 – 3260CMA |
Stud Diameter | .145in, 3.68mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Voltage (Max) | 600V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | #6, M3.5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Shape Description | RING-043 |
Operating Temperature Range | 221°F, 105°C |
Pg R 22-16 Comm 22-18 Mil 6 Rohs Compliant: Yes |Amp Te Connectivity 326819 | Newark Electronics |
Pg R 22-16 Comm 22-18 Mil 6 | TE Connectivity 326819 | RS Americas |
Ring Tongue Terminal 16-22AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 326819?
Additional datasheets, footprints and schematics for 326819 are listed on our Part Details page. You can also find images and similar parts to 326819 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 326819 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 326819 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 326819 fall under?
The 326819 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 326819 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 326819 you can contact the distributor directly for product support, shipping queries etc.
Is the 326819 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 326819 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for 326819.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 326819 often in real-time on the comparison pages.
What if I can't find stock of 326819?
You can fill out our help required form which you can use to request a quote for 326819 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.