Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-14492-4160,
668-1003-01, CN5244-000, AMP-0-0320553-0 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$0.29
|
11,732
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.21
|
180,105
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.18
|
58,525
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.18
|
27,550
in stock
|
Buy Now |
![]() |
element14
from US$0.28
|
17,910
in stock
|
Buy Now |
![]() |
Electro Enterprises
from US$0.23
|
8,273
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.26
|
6,178
in stock
|
Buy Now |
![]() |
Powell Electronics
from US$0.26
|
1,095
in stock
|
Buy Now |
![]() |
TME
from US$0.38
|
520
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$0.58
|
500
in stock
|
Buy Now |
![]() |
RS Americas
from US$0.30
|
345
in stock
|
Buy Now |
![]() |
Conrad
from US$0.49
|
32
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
14,000
in stock
|
Buy Now |
![]() |
RS
from US$0.42
|
-
|
Buy Now |
![]() |
Boersig
from US$0.31
|
-
|
Buy Now |
![]() |
TTI Europe
from US$0.22
|
-
|
Buy Now |
![]() |
TTI Asia
from US$0.24
|
-
|
Buy Now |
![]() |
Demsay
-
|
-
|
Buy Now |
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .703g |
Number of Holes | 1 |
Terminal Angle | Straight |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Stud Diameter | 3.02mm, .119in |
Overall Length | .672in, 17.07mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Stud Size | #4, M2.5 |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | Yes |
Barrel Type | Closed Barrel |
Shape Description | RING-041 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 16-22AWG 17.07mm 5.54mm Tin Loose Piece | Avnet America |
RING-TRM|22-18|#04 |NYL|RED | TTI Americas |
PIDG 22-16 AWG Straight Closed Barrel Ring Tongue Terminal | Future Electronics |
TERMINAL, RING TONGUE, #4, CRIMP, RED | element14 |
Terminal, Ring Tongue, #4, Crimp, Red | Newark Electronics |
Tip: ring | TME |
TE Connectivity 320553 Terminals RING-TRM 22-18 04 Nylon Red Unshrouded | Rapid Electronics |
Terminal Ring Tongue RING-041 Copper 22-16 AWG 300 VAC 4 PIDG 0.119 in. | RS Americas |
TE Connectivity 320553 Ringkabelschuh Querschnitt (max.)=1.605 mm² Loch-Ø=2.84 mm Teilisoliert Rot 1 St. | Conrad |
Ring Terminal 22-16 COMM 22-18 MIL 4 | RS |
PIDG R 22-16 COMM 22-18 MIL 4 | Boersig |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4, 4 |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.42mm² |
Product Range | PIDG Series |
Insulator Colour | Red |
Insulator Material | Nylon (Polyamide) |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 320553?
Additional datasheets, footprints and schematics for 320553 are listed on our Part Details page. You can also find images and similar parts to 320553 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 320553 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 320553 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 320553 fall under?
The 320553 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 320553 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 320553 you can contact the distributor directly for product support, shipping queries etc.
Is the 320553 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 320553 have stock available?
Authorised distributors including Avnet America, TTI Americas, Future Electronics, element14 and Farnell have stock available or on a lead time for 320553.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 320553 often in real-time on the comparison pages.
What if I can't find stock of 320553?
You can fill out our help required form which you can use to request a quote for 320553 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.