Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Terminal & Splice Type | Receptacle |
---|---|
Mating Tab Width | 1mm, .039in |
Crimp Type | F-Crimp |
Mating Tab Thickness | .64mm, .025in |
Interface Plating | Gold (Au) |
Contact Termination Area Plating Material | Gold (Au) |
Wire Size Search | .85mm², .6mm², .5mm², .4mm², .75mm², 21AWG, .3mm², 18AWG, 19AWG, .35mm², 20AWG |
Wire Insulation Diameter | 1.1 – 2.1mm, .043 – .083in |
Wire Size | .3 – .85mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 6000 |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Clean Body |
Termination Method | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Contact, Rec, Multilock, 22-20 AWG | RS |
040-3 Unsealed Rec Cont. S Au |Amp Te Connectivity 316837-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact, Rec, Multilock, 22-20 AWG | TE Connectivity 316837-2 | RS Americas |
Where can I find additional details, specifications and documents for a 316837-2?
Additional datasheets, footprints and schematics for 316837-2 are listed on our Part Details page. You can also find images and similar parts to 316837-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 316837-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 316837-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 316837-2 fall under?
The 316837-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 316837-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 316837-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 316837-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 316837-2 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 316837-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 316837-2 often in real-time on the comparison pages.
What if I can't find stock of 316837-2?
You can fill out our help required form which you can use to request a quote for 316837-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.