Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
5,230
in stock
|
Buy Now | |
TE Store
from US$0.34
|
13,058
in stock
|
Buy Now | |
element14
from US$0.50
|
505
in stock
|
Buy Now | |
Farnell
from US$0.32
|
505
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
209
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
206
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
140
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
41
in stock
|
Buy Now | |
Heilind Electronics
from US$0.34
|
35
in stock
|
Buy Now | |
Distrelec
from US$0.50
|
34
in stock
|
Buy Now | |
Boersig
from US$0.37
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.34
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Power Positions | 4 |
Number of Positions | 4 |
Number of Rows | 1 |
Contact Mating Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
Underplate Material Thickness | 30µm, .762µin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Wire Size | .2mm², 24AWG |
Length | 15.85mm, .624in |
Height | 9.02mm, .355in |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Operating Voltage | 600VAC |
Cable Exit Angle | 90° |
Wire & Cable IDC Installation Type | Closed End |
Housing Color | White |
UL Flammability Rating | UL 94V-2 |
Housing Material | Nylon |
Centerline (Pitch) | 3.96mm, .156in |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Mating Alignment | Without |
PCB Mount Retention | Without |
Contact Retention Type | Locking Lance |
Mating Retention Type | Locking Ramp |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | With |
Circuit Application | Power & Signal |
For Use With | MTA .156 Header |
Packaging Method | Bag/Box |
Packaging Quantity | 250 |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Product Type | Connector Assembly |
Sealable | No |
Housing Type | Receptacle |
Contact Type | Socket |
Connector System | Wire-to-Board |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P MTA156 CONN ASSY 24AWG WHT Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3.96 mm Connector Assembly Receptacle Wire-to-Board 4 | Rectangular Power Connector | Part Number: 3-640429-4 | Internal Number: 3-640429-4 | 3.96 mm | TE Connectivity | TE Store |
4 way cable mount MTA socket,24 awg | RS |
WIRE-BOARD CONNECTOR RECEPTACLE, 4 POSITION, 3.96MM | element14 |
HOUSING, 24AWG, 4WAY | Farnell |
Connector Receptacle 4 IDC Standard Locking Ramp 90 deg Nylon 0.156 in. | TE Connectivity 3-640429-4 | RS Americas |
CLOSED W/O TABS 4P L.R. natural 24 AWG | Rapid Electronics |
Plug | Transfer Multisort Elektronik |
04P MTA156 CONN ASSY 24AWG WHT | Heilind Electronics |
TE Connectivity Cable socket, straight, 4Contacts, Female | Distrelec |
Wire-Board Connector Receptacle, 4 Position, 3.96Mm | Newark Electronics |
Conn IDC Connector F 4 POS 3.96mm IDT RA Cable Mount | Future Electronics |
04P MTA156 HSG 24AWG WHT | TTI Europe |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | MTA-156 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 5A |
Contact Termination | IDC / IDT |
IDC Cable Pitch | 0.156" |
Lead Spacing | 0.156" |
Termination Method | IDC |
Wire Size AWG Max | 24AWG |
Where can I find additional details, specifications and documents for a 3-640429-4?
Additional datasheets, footprints and schematics for 3-640429-4 are listed on our Part Details page. You can also find images and similar parts to 3-640429-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640429-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640429-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640429-4 fall under?
The 3-640429-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640429-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640429-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640429-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640429-4 have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and RS Americas have stock available or on a lead time for 3-640429-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640429-4 often in real-time on the comparison pages.
What if I can't find stock of 3-640429-4?
You can fill out our help required form which you can use to request a quote for 3-640429-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.