Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.74
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$1.67
|
14,000
in stock
|
Buy Now | |
TE Store
from US$1.72
|
6,330
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
500
in stock
|
Buy Now | |
element14
from US$1.62
|
500
in stock
|
Buy Now | |
Future Electronics
from US$1.75
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Number of Power Positions | 4 |
Number of Signal Positions | 0 |
Contact Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Underplate Material Thickness | 1.27µm, 50µin |
Contact Termination Area Plating Thickness | 1µm, 39.37µin |
Contact Layout | Inline |
Contact Retention | Without |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Height | .525in, 13.34mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Post Length | 7.62mm, .3in |
Length | .718in, 18.24mm |
Operating Voltage | 600VAC |
Housing Material | Thermoplastic Polyester - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .156in, 3.96mm |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention Type | Tab |
Panel Mount Feature | Without |
PCB Mount Alignment Type | Peg |
Strain Relief | Without |
Mating Retention Type | Latch Detent |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Header |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Plug |
Contact Type | Tab, Pin |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3mm, .118in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
04P MTA156 SHRD HDR ASSY LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 2-647127-4 | Internal Number: 2-647127-4 | 3.96 mm | TE Connectivity | TE Store |
Wtb Conn, Header, 4Pos, 1Row, 3.96Mm Rohs Compliant: Yes |Amp Te Connectivity 2-647127-4 | Newark Electronics |
WTB CONN, HEADER, 4POS, 1ROW, 3.96MM | element14 |
Conn Shrouded Header HDR 4 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 2-647127-4?
Additional datasheets, footprints and schematics for 2-647127-4 are listed on our Part Details page. You can also find images and similar parts to 2-647127-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-647127-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-647127-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-647127-4 fall under?
The 2-647127-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-647127-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-647127-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-647127-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-647127-4 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2-647127-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-647127-4 often in real-time on the comparison pages.
What if I can't find stock of 2-647127-4?
You can fill out our help required form which you can use to request a quote for 2-647127-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.