Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
LDC01142,
28-91107-04, 651-1086-01 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.12
|
139,704
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
70,000
in stock
|
Buy Now | |
TE Store
from US$0.17
|
41,130
in stock
|
Buy Now | |
Sager
from US$0.13
|
21,174
in stock
|
Buy Now | |
element14
from US$0.26
|
20,325
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
19,798
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
13,455
in stock
|
Buy Now | |
Heilind Electronics
from US$0.18
|
9,242
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
8,811
in stock
|
Buy Now | |
Farnell
from US$0.14
|
7,145
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
3,500
in stock
|
Buy Now | |
RS
from US$0.21
|
1,920
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.18
|
1,518
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
1,101
in stock
|
Buy Now | |
RS Americas
from US$0.18
|
436
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
322
in stock
|
Buy Now | |
Avnet Abacus
-
|
28,000
in stock
|
Buy Now | |
Sorelec
-
|
10,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Number of Power Positions | 4 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Length | .624in, 15.85mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Mating Post Length | .4in, 10.16mm |
Height | .425in, 10.79mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Natural |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
Panel Mount Feature | Without |
Mating Alignment | Without |
Mating Retention | With |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 2000 |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Sealable | No |
Product Type | Header |
Contact Type | Tab |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MTA-156 4 Position 3.96 mm Single Row Through-Hole Straight Wire to Board Header | Future Electronics |
04P MTA156 HDR STR FL SN | TTI Europe |
04P MTA156 HDR ASSY FL/STR SN Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 640445-4 | Internal Number: 640445-4 | Alias Number: 28-91107-04 | 3.96 mm | TE Connectivity | TE Store |
Headers & Wire Housings FRCTN LK HDR STR 4P Square post tin | Sager |
CONNECTOR, HEADER, THT, 3.96MM, 4WAY | element14 |
Wire-Board Connector Header 4 Position, 3.96Mm | Newark Electronics |
FRCTN LK HDR STR 4P Square post tin | Rapid Electronics |
04P MTA156 HDR ASSY FL/STR SN | Heilind Electronics |
TE Connectivity 04P MTA156 HDR ASSY FL/STR SN Headers & | Distrelec |
4 way friction lock header,3.96mm pitch | RS |
Conn Wire to Board HDR 4 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Connector MTA-156 Male 4 Copper Alloy 7 600 0.156 in. Polyester White | TE Connectivity 640445-4 | RS Americas |
Socket | Transfer Multisort Elektronik |
04P MTA156 HDR ASSY FL-STR SN | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | MTA-156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 5A |
Lead Spacing | 3.96mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 640445-4?
Additional datasheets, footprints and schematics for 640445-4 are listed on our Part Details page. You can also find images and similar parts to 640445-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640445-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640445-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640445-4 fall under?
The 640445-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640445-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640445-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 640445-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640445-4 have stock available?
Authorised distributors including Future Electronics, TTI Europe, TE Store, Sager and element14 have stock available or on a lead time for 640445-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640445-4 often in real-time on the comparison pages.
What if I can't find stock of 640445-4?
You can fill out our help required form which you can use to request a quote for 640445-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.