Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
963
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
224,413
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
217,554
in stock
|
Buy Now | |
Farnell
from US$0.25
|
174,250
in stock
|
Buy Now | |
TE Store
from US$0.25
|
40,569
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
11,702
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
11,702
in stock
|
Buy Now | |
Sager
from US$0.18
|
9,122
in stock
|
Buy Now | |
Distrelec
from US$0.25
|
6,859
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
5,928
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
1,383
in stock
|
Buy Now | |
element14
from US$0.27
|
241
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Number of Power Positions | 4 |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 7A |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Retention | Without |
Contact Layout | Inline |
Mating Post Length | .4in, 10.16mm |
Length | 15.85mm, .624in |
Height | .525in, 13.34mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyester - GF |
Housing Color | Natural |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
CSA Rating | Certified |
Agency/Standard Number | E28476 |
CSA File Number | LR7189 |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Retention | With |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Quantity | 1 |
Packaging Method | Package |
Header Type | Unshrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Connector System | Wire-to-Board |
Housing Type | Plug |
Sealable | No |
Product Type | Header |
Termination Post & Tail Length | .16in, 4.06mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Headers&Wire Housings 04P MTA156 HDR ASSY | Rapid Electronics |
CONN, HEADER, 4POS, 1ROW, 3.96MM, TH | Farnell |
04P MTA156 HDR ASSY SQ STR F/L Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 644752-4 | Internal Number: 644752-4 | 3.96 mm | TE Connectivity | TE Store |
Wire-Board Connector Header 4 Position, 3.96Mm | Newark Electronics |
Conn Wire to Board HDR 4 POS 3.96mm Solder ST Thru-Hole | Avnet America |
Headers & Wire Housings 04P MTA156 HDR ASSY | Sager |
TE Connectivity - AMP PWR CONN 04P MTA156 HDR ASSY SQ STR F/L | Distrelec |
04P MTA156 HDR ASSY SQ STR F/L | Heilind Electronics |
MTA-156 friction lock header, 3.96mm,4P | RS |
WTB CONNECTOR, HEADER, 4POS, 1ROW | element14 |
MTA-156 4 Position Single Row Through Hole Straight Wire to Board Header | Future Electronics |
MTA-156 HEADER - TIN, 04P MTA156 HDR ASSY SQ STR F/L | TE Connectivity 644752-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | MTA-156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Material | Copper Alloy |
Where can I find additional details, specifications and documents for a 644752-4?
Additional datasheets, footprints and schematics for 644752-4 are listed on our Part Details page. You can also find images and similar parts to 644752-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 644752-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 644752-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 644752-4 fall under?
The 644752-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 644752-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 644752-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 644752-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 644752-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 644752-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 644752-4 often in real-time on the comparison pages.
What if I can't find stock of 644752-4?
You can fill out our help required form which you can use to request a quote for 644752-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.