Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
1,000
in stock
|
Buy Now | |
RS Americas
from US$0.28
|
7,475
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
6,990
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
6,990
in stock
|
Buy Now | |
element14
from US$0.34
|
6,909
in stock
|
Buy Now | |
Farnell
from US$0.33
|
6,889
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.40
|
4,623
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
3,550
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
1,850
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
1,696
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
1,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.40
|
925
in stock
|
Buy Now | |
Conrad
from US$0.90
|
177
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
150
in stock
|
Buy Now | |
Avnet Asia
from US$0.33
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
TE Store
from US$0.37
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
Number of Power Positions | 5 |
Number of Positions | 5 |
Contact Mating Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
端子の下地めっきの材料 | Nickel |
Contact Layout | Inline |
Underplate Material Thickness | 30µm, .762µin |
Contact Mating Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
Contact Retention | With |
Contact Mating Area Plating Material | Tin |
Length | .78in, 19.81mm |
Height | .355in, 9.02mm |
Accepts Wire Insulation Diameter Range | 2.41mm, .095in |
Wire Size | 18AWG, .8 – .9mm² |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Orange |
Cable Exit Angle | 90° |
Wire & Cable IDC Installation Type | Closed End |
Housing Material | Nylon |
Agency/Standard Number | E28476 |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
UL Rating | Recognized |
Contact Retention Type | Locking Lance |
PCB Mount Retention | Without |
Mating Alignment | Without |
Mating Retention | With |
Strain Relief | With |
Panel Mount Feature | Without |
Mating Retention Type | Locking Ramp |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Use With | MTA .156 Header |
Packaging Quantity | 250 |
Packaging Method | Package |
Sealable | No |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Housing Type | Receptacle |
Contact Type | Socket |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Receptacle 5 IDC Standard Locking Ramp 90 deg Nylon 0.156 in. | TE Connectivity 3-640426-5 | RS Americas |
Wire-Board Connector Receptacle, 5 Position, 3.96Mm | Newark Electronics |
Conn IDC Connector F 5 POS 3.96mm IDT RA Cable Mount | Avnet America |
HOUSING, 18AWG, 5WAY | element14 |
CLOSED W/O TABS 5P L.R. orange 18 AWG | Rapid Electronics |
05P MTA156 CONN ASSY 18AWG ORA | Heilind Electronics |
05P MTA156 HSG 18AWG ORA | TTI Europe |
TE Connectivity Cable socket, straight, 5Contacts, Female | Distrelec |
MTA 156 5 way SKT 18AWG | RS |
MTA-156 5 Position Single Row 3.96 mm Pitch 18 AWG Closed End IDC Socket | Future Electronics |
Content: 1 pc(s) | Conrad |
Plug | Transfer Multisort Elektronik |
05P MTA156 CONN ASSY 18AWG ORA Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 3.96 mm Connector Assembly Receptacle Wire-to-Board 5 | Rectangular Power Connector | Part Number: 3-640426-5 | Internal Number: 3-640426-5 | 3.96 mm | TE Connectivity | TE Store |
Headers & Wire Housings CLOSED W/O TABS 5P L.R. orange 18 AWG | Sager |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | MTA-156 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PCB |
Contact Termination | IDC / IDT |
Termination Method | IDC |
Wire Size AWG Max | 18AWG |
Where can I find additional details, specifications and documents for a 3-640426-5?
Additional datasheets, footprints and schematics for 3-640426-5 are listed on our Part Details page. You can also find images and similar parts to 3-640426-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-640426-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-640426-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-640426-5 fall under?
The 3-640426-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-640426-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-640426-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-640426-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-640426-5 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 3-640426-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-640426-5 often in real-time on the comparison pages.
What if I can't find stock of 3-640426-5?
You can fill out our help required form which you can use to request a quote for 3-640426-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.