Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.42
|
No stock
|
Buy Now | |
TE Store
from US$0.28
|
934
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Power Positions | 5 |
Number of Rows | 1 |
Number of Positions | 5 |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 7A |
Contact Mating Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 150 – 350µin, 3.81 – 8.89µm |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | 1.6mm, .063in |
Mating Post Length | .4in, 10.16mm |
Length | .78in, 19.81mm |
Operating Voltage | 600VAC |
Housing Color | Natural |
Housing Material | Polyester - GF |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
UL Rating | Recognized |
CSA File Number | LR7189 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Strain Relief | Without |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Quantity | 1000 |
Packaging Method | Package |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Sealable | No |
Product Type | Header |
Contact Type | Tab |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
05P MTA156 HDR ASSY STR SQ SN Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 5 | Rectangular Power Connector | Part Number: 640383-5 | Internal Number: 640383-5 | 3.96 mm | TE Connectivity | TE Store |
Wire-Board Conn, Header, 5Way, 0.156In | Newark Electronics |
MTA-156 5 Position 3.96 mm Single Row Through-Hole Straight Wire to Board Header | Future Electronics |
Conn Unshrouded Header HDR 5 POS 3.96mm Solder ST Thru-Hole | Avnet America |
05P MTA156 HDR ASSY STR SQ SN | TE Connectivity 640383-5 | RS Americas |
HEADER, VERTICAL, 0.156", 5WAY | element14 |
TE Connectivity - AMP PWR CONN 05P MTA156 HDR ASSY STR SQ SN | Distrelec |
Where can I find additional details, specifications and documents for a 640383-5?
Additional datasheets, footprints and schematics for 640383-5 are listed on our Part Details page. You can also find images and similar parts to 640383-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640383-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640383-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640383-5 fall under?
The 640383-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640383-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640383-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 640383-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640383-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 640383-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640383-5 often in real-time on the comparison pages.
What if I can't find stock of 640383-5?
You can fill out our help required form which you can use to request a quote for 640383-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.