3-643819-5 Power Connectors by TE Connectivity

05P MTA156 CONN ASSY 22AWG RED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for RS
RS
from US$0.32
70
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.39
25,906
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.42
25,906
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.29
25,906
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.44
25,906
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.43
20,800
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.47
675
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.30
574
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.39
228
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.47
157
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.40
-
Buy Now
Logo for element14
element14
from US$0.37
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Profile Standard
Number of Rows 1
Number of Positions 5
Number of Power Positions 5
Contact Mating Area Plating Material Finish Matte
Contact Termination Area Plating Material Tin
Contact Current Rating (Max) 7A
Contact Underplating Material Nickel
Contact Base Material Copper Alloy
Contact Termination Area Plating Thickness 80µin, 2.03µm
端子の下地めっきの材料 Nickel
Contact Layout Inline
Underplate Material Thickness 30µm, .762µin
Contact Mating Area Plating Thickness 2.03 – 5.08µm, 80 – 200µin
Contact Retention With
Contact Mating Area Plating Material Tin
Height 9.02mm
Wire Size .325mm², 22AWG
Length 19.81mm
Accepts Wire Insulation Diameter Range .095in, 2.41mm
Operating Voltage 600VAC
UL Flammability Rating UL 94V-2
Cable Exit Angle 90°
Wire & Cable IDC Installation Type Closed End
Centerline (Pitch) .156in, 3.96mm
Housing Material Nylon
Housing Color Red
Agency/Standard Number E28476
Agency/Standard UL, CSA
CSA File Number LR7189
CSA Rating Certified
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
Mating Retention With
PCB Mount Retention Without
Mating Alignment Type Polarizing Tab
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Alignment With
Mating Retention Type Locking Ramp
Contact Retention Type Locking Lance
Strain Relief With
PCB Mount Alignment Without
Panel Mount Feature Without
Circuit Application Power
For Use With MTA .156 Header
Packaging Method Bag/Box
Packaging Quantity 250
Connector & Contact Terminates To Printed Circuit Board, Wire & Cable
Product Type Connector Assembly
Sealable No
Housing Type Receptacle
Contact Type Socket
Connector System Wire-to-Board
Wire/Cable Type Discrete Wire
Wire Type Stranded
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

Closed With Tabs 5P L.r. Red 22 Awg |Amp Te Connectivity 3-643819-5 | Newark Electronics
CLOSED WITH TABS 5P L.R. red 22 AWG | Rapid Electronics
TE Connectivity - AMP PWR CONN 05P MTA156 CONN ASSY 22AWG RED | Distrelec
IDC CONNECTORS | Farnell
05P MTA156 CONN ASSY 22AWG RED | Heilind Electronics
Conn IDC Connector F 5 POS 3.96mm IDT RA Cable Mount | Avnet America
05P MTA156 CONN ASSY 22AWG RED Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 3.96 mm Connector Assembly Receptacle Wire-to-Board 5 | Rectangular Power Connector | Part Number: 3-643819-5 | Internal Number: 3-643819-5 | 3.96 mm | TE Connectivity | TE Store
MTA-156 3.96mm Receptacle assembly 5way | RS
MTA-156 Series, Cable Mount IDC Connector Socket, 5 Way, 1 Row, 3.96mm Pitch | TE Connectivity 3-643819-5 | RS Americas
WIRE-BOARD CONNECTOR RECEPTACLE, 5 POSIT | element14


3-643819-5 Connectors by Unknown

WIRE-BOARD CONNECTOR RECEPTACLE 5 POSITION 3.96MM

Status: Unknown
Series: MTA-156 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 3.96mm
No. of Contacts 5Contacts
Gender Receptacle
Product Range MTA-156 Series
Contact Termination Type IDC / IDT
No. of Rows 1Rows
Body Material Nylon

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-643819-5?

Additional datasheets, footprints and schematics for 3-643819-5 are listed on our Part Details page. You can also find images and similar parts to 3-643819-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-643819-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-643819-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-643819-5 fall under?

The 3-643819-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 3-643819-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-643819-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-643819-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-643819-5 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-643819-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-643819-5 often in real-time on the comparison pages.

What if I can't find stock of 3-643819-5?

You can fill out our help required form which you can use to request a quote for 3-643819-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay