Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
7,340
in stock
|
Buy Now | |
TE Store
from US$0.32
|
55,783
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
30,744
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
27,601
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
15,093
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
15,093
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
8,960
in stock
|
Buy Now | |
element14
from US$0.18
|
6,424
in stock
|
Buy Now | |
Farnell
from US$0.14
|
6,424
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
4,600
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
2,500
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
1,959
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
1,369
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
1,369
in stock
|
Buy Now | |
Conrad
from US$0.24
|
10
in stock
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Current Rating (Max) | 6.5A |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Type | Socket |
Wire Size | 30 – 18AWG, .0509 – .823mm² |
Connector Length | .777in |
コネクタの高さ | 6.35mm |
Connector Height | 6.35mm |
Operating Voltage | 250VAC |
Housing Entry Configuration | Left End Open |
Housing Material | Nylon - GF |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
CSA Rating | Certified |
Agency/Standard | CSA, UL |
UL Rating | Listed |
UL File Number | E28476 |
PCB Mount Alignment | Without |
Mating Retention Type | Locking Ramp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | SL .156 Contacts |
Comment | Unit Accepts 1.14[.045] Square or Round Post, Accepts Keying Plug 640254-1and 640255-1 |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Connector Type | Housing |
Connector System | Wire-to-Board |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
05P SL156 HSG W/LCK RAMP NATL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Board 5 | Receptacle Housing: Wire-To-Board & With Mating Alignment & Sl156 | Part Number: 640250-5 | Internal Number: 640250-5 | .156" | TE Connectivity | TE Store |
SL-156 5 Position Crimp Locking Ramp Free Hanging Receptacle Housing | Future Electronics |
05P Sl156 Hsg W/Lck Ramp Natl Rohs Compliant: Yes |Amp Te Connectivity 640250-5 | Newark Electronics |
Conn Housing RCP 5 POS 3.96mm Crimp ST Cable Mount | Avnet America |
5w housing without polarising tabs | RS |
WTB CONN, RCPT, 5POS, 1ROW, 3.96MM | element14 |
Connector Receptacle 5 Crimp Locking Ramp 180 deg Nylon SL-156 Housings | TE Connectivity 640250-5 | RS Americas |
Headers&Wire Housings 5P HSG W/LCK RMP SL156 | Rapid Electronics |
TE Connectivity 05P SL156 HSG W/LCK RAMP NATL Board Conn | Distrelec |
Content: 1 pc(s) | Conrad |
Headers & Wire Housings 5P HSG W/LCK RMP SL156 | Sager |
05P SL156 HSG W-LCK RAMP NATL | Power and Signal Group |
RECTANGULAR CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 640250-5?
Additional datasheets, footprints and schematics for 640250-5 are listed on our Part Details page. You can also find images and similar parts to 640250-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640250-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640250-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640250-5 fall under?
The 640250-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 640250-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640250-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 640250-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640250-5 have stock available?
Authorised distributors including TE Store, Future Electronics, Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 640250-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640250-5 often in real-time on the comparison pages.
What if I can't find stock of 640250-5?
You can fill out our help required form which you can use to request a quote for 640250-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.