Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.24
PCB Mount Orientation | Right Angle |
---|---|
Number of Signal Positions | 0 |
Number of Power Positions | 5 |
Number of Positions | 5 |
Number of Rows | 1 |
Keying & Polarized Position Locations | None |
Contact Layout | Inline |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Current Rating (Max) | 7A |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Mating Post Length | 11.43mm, .45in |
Height | .78in, 19.81mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Length | .775in |
Operating Voltage | 600VAC |
Right Angle Bending Side | Front |
Centerline (Pitch) | 3.96mm, .156in |
Housing Material | Thermoplastic Polyester |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA Rating | Certified |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | Without |
Mating Retention Type | Polarized Lock |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
Connector System | Wire-to-Board |
Sealable | No |
Housing Type | Plug |
Contact Type | Tab, Pin |
Product Type | Header |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
05P MTA156 HDR RA PO WO PEG LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 5 | Rectangular Power Connector | Part Number: 3-644613-5 | Internal Number: 3-644613-5 | 3.96 mm | TE Connectivity | TE Store |
05P Mta156 Hdr Ra Po Wo Peg Lf Rohs Compliant: Yes |Te Connectivity 3-644613-5 | Newark Electronics |
Conn Wire to Board HDR 5 POS 3.96mm Solder RA Thru-Hole | Avnet America |
Conn Wire to Board HDR 5 POS 3.96mm Solder RA Thru-Hole Package | Future Electronics |
Where can I find additional details, specifications and documents for a 3-644613-5?
Additional datasheets, footprints and schematics for 3-644613-5 are listed on our Part Details page. You can also find images and similar parts to 3-644613-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-644613-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-644613-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-644613-5 fall under?
The 3-644613-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 3-644613-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-644613-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-644613-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-644613-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and Farnell have stock available or on a lead time for 3-644613-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-644613-5 often in real-time on the comparison pages.
What if I can't find stock of 3-644613-5?
You can fill out our help required form which you can use to request a quote for 3-644613-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.