Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-42934-1424,
651-1050-01 |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.17
|
No stock
|
Buy Now | |
element14
from US$0.19
|
27,540
in stock
|
Buy Now | |
TE Store
from US$0.21
|
27,294
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
25,511
in stock
|
Buy Now | |
TTI Europe
from US$0.19
|
20,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
16,211
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
13,607
in stock
|
Buy Now | |
Farnell
from US$0.19
|
11,001
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
8,084
in stock
|
Buy Now | |
Sager
from US$0.16
|
1,888
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
1,617
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
249
in stock
|
Buy Now | |
Conrad
from US$0.34
|
96
in stock
|
Buy Now | |
RS Americas
from US$0.24
|
34
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
Distrelec
from US$1.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Number of Power Positions | 5 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Retention | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Height | 10.79mm, .425in |
PCB Thickness (Recommended) | .063in, 1.6mm |
Length | .78in, 19.81mm |
Mating Post Length | 10.16mm, .4in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Polyester |
Agency/Standard | UL, CSA |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR7189 |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
UL Rating | Recognized |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Retention Type | Friction Lock |
PCB Mount Alignment | Without |
Mating Retention | With |
Mating Alignment | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Method | Package |
Packaging Quantity | 2000 |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Header Type | Unshrouded |
Sealable | No |
Product Type | Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.56mm, .14in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 3.96MM | element14 |
05P MTA156 HDR ASSY FL/STR SN Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 3.96 mm Header Plug Wire-to-Board 5 | Rectangular Power Connector | Part Number: 640445-5 | Internal Number: 640445-5 | Alias Number: 2-42934-1424 | 3.96 mm | TE Connectivity | TE Store |
FRCTN LK HDR STR 5P Square post tin | Rapid Electronics |
05P MTA156 HDR STR FL SN | TTI Europe |
Wire-Board Connector Header 5 Position, 3.96Mm | Newark Electronics |
HEADER, VERTICAL, 0.156", 5WAY | Farnell |
05P MTA156 HDR ASSY FL/STR SN | Heilind Electronics |
Headers & Wire Housings FRCTN LK HDR STR 5P Square post tin | Sager |
MTA-156 5 Position 3.96 mm Single Row Through-Hole Straight Wire to Board Header | Future Electronics |
Socket | Transfer Multisort Elektronik |
Content: 1 pc(s) | Conrad |
Connector MTA-156 Male 5 Copper Alloy 7 600 0.156 in. Polyester White | TE Connectivity 640445-5 | RS Americas |
Conn Wire to Board HDR 5 POS 3.96mm Solder ST Thru-Hole | Avnet America |
TE Connectivity Pin header straight, 5Contacts, Male | Distrelec |
05P MTA156 HDR ASSY FL-STR SN | Power and Signal Group |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | MTA-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Header |
Product Range | MTA-156 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Current Rating | 5A |
Lead Spacing | 3.96mm |
Termination Method | Solder |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 640445-5?
Additional datasheets, footprints and schematics for 640445-5 are listed on our Part Details page. You can also find images and similar parts to 640445-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640445-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640445-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640445-5 fall under?
The 640445-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 640445-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640445-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 640445-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640445-5 have stock available?
Authorised distributors including element14, TE Store, Rapid Electronics, TTI Europe and Chip One Stop have stock available or on a lead time for 640445-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640445-5 often in real-time on the comparison pages.
What if I can't find stock of 640445-5?
You can fill out our help required form which you can use to request a quote for 640445-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.