Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
5,710
in stock
|
Buy Now | |
Boersig
from US$0.13
|
115,500
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
9,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,300
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
30
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Typical Current Rating | 30A |
Terminal & Splice Type | Tab |
Mating Tab Width | .11in, 2.8mm |
Crimp Type | F-Crimp |
Wire Size Search | 1mm², 2mm², 1.5mm², 15AWG, 2.5mm², 1.25mm², 14AWG, 16AWG, 1.3mm² |
Wire Size | 1 – 2.5mm² |
Wire Insulation Diameter | .134in, 2.2 – 2.4mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 3300 |
Packaging Method | Reel |
Sealable | Yes |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
FLACHSTECKER2,8X0,8 | Boersig |
MCP 2.8K SWS tab contact, 17-13 AWG | RS |
Flachstecker2,8X0,8 Rohs Compliant: Yes |Amp Te Connectivity 2-964302-1 | Newark Electronics |
Timer PCB Connector Contact, Male, Crimp, Tin Plating 13 - 17 AWG | TE Connectivity 2-964302-1 | RS Americas |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
CONTACT, PIN, 1-2.5AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | Power Timer Series |
RoHS: | Unknown |
Product Range | Power Timer Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 2.5AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP Power Timer Series Housing Connectors |
Wire Size AWG Min | 1AWG |
Contact Material | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 2-964302-1?
Additional datasheets, footprints and schematics for 2-964302-1 are listed on our Part Details page. You can also find images and similar parts to 2-964302-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-964302-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-964302-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-964302-1 fall under?
The 2-964302-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-964302-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-964302-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-964302-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-964302-1 have stock available?
Authorised distributors including Boersig, TTI Europe, RS, Newark Electronics and RS Americas have stock available or on a lead time for 2-964302-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-964302-1 often in real-time on the comparison pages.
What if I can't find stock of 2-964302-1?
You can fill out our help required form which you can use to request a quote for 2-964302-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.