Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.14
|
29,500
in stock
|
Buy Now | |
TE Store
from US$0.52
|
34,811
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
29,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.30
|
3,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
3,500
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
3,500
in stock
|
Buy Now | |
Farnell
from US$0.31
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Shape & Form | Square |
Contact Design | Square |
Contact Layout | Staggered |
Contact Mating Area Plating Material | Tin |
Mating Post Length | .095in, 2.4mm |
Contact Current Rating (Max) | 2A |
Connector Width | 4.7mm, .185in |
コネクタの高さ | 6.9mm |
Connector Height | .272in, 6.9mm |
PCB Thickness (Recommended) | .031in, .8mm |
Wire Size | 28 – 24AWG |
Connector Length | 7mm, .2756in |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA |
CSA File Number | LR 7189-133 |
UL File Number | E28476 |
Agency/Standard Number | UL, CSA |
PCB Mount Alignment | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment Type | Locating Posts |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 500 |
Packaging Method | Tape, Box |
実装方法 | Tape, Box |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
1.5 MINI CT SGL V SMT W/BOSS 3 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | PCB Header & Receptacle | Part Number: 292230-3 | Internal Number: 292230-3 | TE Connectivity | TE Store |
292230-3 - 1.5 Mini Ct Sgl V Smt W/Boss 3 Rohs Compliant: Yes |Amp Te Connectivity 292230-3 | Newark Electronics |
Conn Shrouded Header HDR 3 POS 1.5mm Solder ST SMD T/R | Avnet America |
Headers&Wire Housings 3P SMT HDR VT MINI | Rapid Electronics |
TE Connectivity - AMP PCB Conn 1.5 MINI CT SGL V SMT W/BOSS 3 | Distrelec |
PIN HEADERS | Farnell |
AMP Mini CT 3 Position Surface Mount Vertical Wire to Board Shrouded Header | Future Electronics |
1.5 MINI CT SGL V SMT W/BOSS 3, PCB Headers and Receptacles | TE Connectivity 292230-3 | RS Americas |
Where can I find additional details, specifications and documents for a 292230-3?
Additional datasheets, footprints and schematics for 292230-3 are listed on our Part Details page. You can also find images and similar parts to 292230-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292230-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292230-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292230-3 fall under?
The 292230-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292230-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292230-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 292230-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292230-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 292230-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292230-3 often in real-time on the comparison pages.
What if I can't find stock of 292230-3?
You can fill out our help required form which you can use to request a quote for 292230-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.