353293-3 PCB Connectors by TE Connectivity

MINI CT MT REC ASSY 3P GRAY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for RS
RS
from US$0.18
4,025
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.16
179,448
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.12
179,448
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.22
179,448
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.21
143,750
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.28
16,350
in stock
Buy Now
Logo for element14
element14
from US$0.16
12,662
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.28
18
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
10
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.13
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.21
-
Buy Now
Logo for Boersig
Boersig
from US$0.16
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.13
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 3
Contact Current Rating (Max) 2A
Housing Color Natural
Centerline (Pitch) .06in, 1.5mm
Mating Retention With
Mating Retention Type Lock
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
Sealable No
Connector Style Receptacle
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Board
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -30 – 105°C, -22 – 221°F


Alternative Descriptions

Headers&Wire Housings RCPT 3 POS GRY MINI 1.5mm | Rapid Electronics
TE Connectivity - AMP MINI CT MT REC ASSY 3P GRAY | Distrelec
IDC CONNECTORS | Farnell
MINI CT MT REC ASSY 3P GRAY Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .06 in Connector Assembly Receptacle Wire-to-Board 3 | Wire-To-Board Connector Assembly & Housing | Part Number: 353293-3 | Internal Number: 353293-3 | .06" | TE Connectivity | TE Store
CONNECTOR, RCPT, 3POS, 1ROWS, 1.5MM | element14
Receptacle assembly,MT,1.5mm,3W, Mini-CT | RS
Wire-Board Connector, Receptacle, 3 Position, 1.5Mm | Newark Electronics
Conn IDC Connector RCP 3 POS 1.5mm IDT ST Cable Mount Bag/Box | Avnet America
AMP Mini CT Series, Cable Mount IDC Connector Socket, 3 Way, 1 Row, 1.5mm Pitch | TE Connectivity 353293-3 | RS Americas


353293-3 Connectors by Unknown

CONNECTOR RECEPTACLE IDC 28-26AWG 3P

Status: Unknown
Series: AMP Mini CT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 1.5mm
No. of Contacts 3Contacts
Gender Receptacle
Product Range AMP Mini CT Series
Contact Termination Type IDC / IDT
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (07-Jul-2017)
Contact Termination IDC / IDT

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 353293-3?

Additional datasheets, footprints and schematics for 353293-3 are listed on our Part Details page. You can also find images and similar parts to 353293-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 353293-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353293-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 353293-3 fall under?

The 353293-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 353293-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 353293-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 353293-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 353293-3 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 353293-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 353293-3 often in real-time on the comparison pages.

What if I can't find stock of 353293-3?

You can fill out our help required form which you can use to request a quote for 353293-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay