Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
32,233
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
32,233
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
32,233
in stock
|
Buy Now | |
Distrelec
from US$0.43
|
32,233
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
5,600
in stock
|
Buy Now | |
TE Store
from US$1.09
|
1,539
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.74
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Mating Post Length | .177in, 4.5mm |
Contact Design | Round |
Contact Mating Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 4A |
Contact Layout | Inline |
Contact Shape & Form | Round |
Contact Type | Pin |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Connector Length | .386in, 9.8mm |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Height | .307in, 7.8mm |
Connector Width | .228in, 5.8mm |
コネクタの高さ | 7.8mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | 2mm, .079in |
Housing Material | 6T PA(GF) |
Housing Color | Natural |
Agency/Standard Number | UL, CSA |
CSA File Number | LR 7189-133 |
UL File Number | E28476 |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mating Retention | Without |
PCB Mount Retention Type | Solder Peg |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
Packaging Quantity | 700 |
実装方法 | Tape, Box |
Packaging Method | Tape, Box |
Connector System | Wire-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
Headers & Wire Housings Ct Box Hdr V Smt 4P |Amp Te Connectivity 292175-4 | Newark Electronics |
Headers&Wire Housings CT BOX HDR V SMT 4P | Rapid Electronics |
TE Connectivity - AMP PCB Conn CT BOX HDR V SMT 4P O/TAPE NAT | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
CT BOX HDR V SMT 4P O/TAPE NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | Ct Box Header Smt: Vert & Shrouded | Part Number: 292175-4 | Internal Number: 292175-4 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 4 POS 2mm Solder ST SMD Emboss on Reel | Avnet America |
AMP CT Series, 2mm Pitch 4 Way 1 Row Straight PCB Header, Solder Termination, 4A | TE Connectivity 292175-4 | RS Americas |
CONNECTOR, HEADER, 4POS, 1ROW, 2MM | element14 |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 292175-4?
Additional datasheets, footprints and schematics for 292175-4 are listed on our Part Details page. You can also find images and similar parts to 292175-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292175-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292175-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292175-4 fall under?
The 292175-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292175-4 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292175-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 292175-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292175-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 292175-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292175-4 often in real-time on the comparison pages.
What if I can't find stock of 292175-4?
You can fill out our help required form which you can use to request a quote for 292175-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.