Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.41
|
1,473
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
1,651
in stock
|
Buy Now | |
element14
from US$1.37
|
1,473
in stock
|
Buy Now | |
TTI Europe
from US$1.23
|
400
in stock
|
Buy Now | |
Avnet America
from US$1.26
|
-
|
Buy Now | |
Boersig
from US$1.37
|
-
|
Buy Now | |
TE Store
from US$1.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PA GF |
Color | Brown |
Number of Rows | 2 |
Number of Positions | 6 |
Mating Tab Width | 1.5mm, .059in |
Height | 1.193in, 30.3mm |
Length | 29.4mm, 1.157in |
Width | 24.2mm, .953in |
Nominal Voltage Architecture | 24V, 12V |
Operating Voltage | 24VDC |
Centerline (Pitch) | 4mm, .157in |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | Yes |
Serviceable | Yes |
Packaging Method | Bag |
Connector System | Wire-to-Device, Wire-to-Board, Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Row-to-Row Spacing | .197in, 5mm |
Sealable | Yes |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Automotive Housing, Receptacle, 6Pos | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 6POS | element14 |
Conn Housing RCP 6 POS 4mm ST Cable Mount | Avnet America |
6 POS REC. CONNECTOR FOR MTII Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm Mating Tab Width: .062 in Connector System: Wire-to-Wire Number of Positions: 6 Housing for Female Terminals 1.6 mm .062" Wire-to-Wire | Timer Connector Housing | Part Number: 284716-3 | Internal Number: 284716-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 284716-3?
Additional datasheets, footprints and schematics for 284716-3 are listed on our Part Details page. You can also find images and similar parts to 284716-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 284716-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 284716-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 284716-3 fall under?
The 284716-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 284716-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 284716-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 284716-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 284716-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for 284716-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 284716-3 often in real-time on the comparison pages.
What if I can't find stock of 284716-3?
You can fill out our help required form which you can use to request a quote for 284716-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.