Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.55
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
20,730
in stock
|
Buy Now | |
Rapid Electronics
from US$0.63
|
20,730
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
20,730
in stock
|
Buy Now | |
Distrelec
from US$0.61
|
20,730
in stock
|
Buy Now | |
TE Store
from US$1.19
|
2,419
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 8 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Layout | Inline |
Contact Shape & Form | Round |
Mating Post Length | 4.2mm, .165in |
Contact Current Rating (Max) | 4A |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Design | Round |
コネクタの高さ | 5.8mm |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Length | .7008in, 17.8mm |
Connector Width | 9mm, .354in |
Connector Height | .228in, 5.8mm |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Black |
Centerline (Pitch) | .079in, 2mm |
Housing Material | 6T PA(GF) |
Agency/Standard | UL |
Agency/Standard Number | CSA, UL |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Panel Mount Feature | With |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | Without |
PCB Mount Retention Type | Solder Peg |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
Packaging Method | Tape, Box |
実装方法 | Tape, Box |
Packaging Quantity | 500 |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Ct Box Hdr H Smt 8P O/Tape Bla |Amp Te Connectivity 2-292173-8 | Newark Electronics |
TE Connectivity - AMP PCB Conn CT BOX HDR H SMT 8P O/TAPE BLA | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
CT BOX HDR H SMT 8P O/TAPE BLA PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 8 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 8 | Amp Common Terminator Header | Part Number: 2-292173-8 | Internal Number: 2-292173-8 | TE Connectivity | TE Store |
AMP CT Series 8 Position 2 mm Single Row Surface Mount Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 8 POS 2mm Solder RA SMD Embossed T/R | Avnet America |
AMP CT Series,2mm Pitch 8 Way 1 Row Right Angle PCB Header, Solder Term,2A | TE Connectivity 2-292173-8 | RS Americas |
Where can I find additional details, specifications and documents for a 2-292173-8?
Additional datasheets, footprints and schematics for 2-292173-8 are listed on our Part Details page. You can also find images and similar parts to 2-292173-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292173-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292173-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292173-8 fall under?
The 2-292173-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-292173-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292173-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292173-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292173-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-292173-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292173-8 often in real-time on the comparison pages.
What if I can't find stock of 2-292173-8?
You can fill out our help required form which you can use to request a quote for 2-292173-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.