Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.23
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$1.13
|
4,800
in stock
|
Buy Now | |
element14
from US$1.45
|
4,800
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
2,400
in stock
|
Buy Now | |
Distrelec
from US$1.06
|
2,400
in stock
|
Buy Now | |
TTI Europe
from US$1.08
|
1,200
in stock
|
Buy Now | |
Future Electronics
from US$1.06
|
-
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now | |
Boersig
from US$1.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal & Splice Type | Tab |
---|---|
Mating Tab Width | .228in, 5.8mm |
Typical Current Rating | 40A |
Mating Tab Thickness | .8mm, .031in |
Interface Plating | Silver (Ag) |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | 5mm², 6mm² |
Wire Insulation Diameter | .157 – .169in, 4 – 4.3mm |
Wire Size | 6mm² |
Agency/Standard | LV214 |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Quantity | 1200 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Tab 5.8X0.8, Contact Rohs Compliant: Yes |Te Connectivity 2-2112966-2 | Newark Electronics |
TAB 5.8X0.8, CONTACT 69AC4835 | element14 |
Automotive Connectors TAB 5.8X0.8 CONTACT | Rapid Electronics |
TE Connectivity TAB 5.8x0.8 CONTACT CF SWS Ag Automotive | Distrelec |
TAB 5.8X0.8, CONTACT | TTI Europe |
Contact Tab Crimp ST Cable Mount | Avnet America |
TAB 5.8X0.8 CONTACT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 2-2112966-2?
Additional datasheets, footprints and schematics for 2-2112966-2 are listed on our Part Details page. You can also find images and similar parts to 2-2112966-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2112966-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2112966-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2112966-2 fall under?
The 2-2112966-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 2-2112966-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2112966-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2112966-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2112966-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 2-2112966-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2112966-2 often in real-time on the comparison pages.
What if I can't find stock of 2-2112966-2?
You can fill out our help required form which you can use to request a quote for 2-2112966-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.