Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.78
|
221
in stock
|
Buy Now | |
Rapid Electronics
from US$2.14
|
4,760
in stock
|
Buy Now | |
Boersig
from US$1.61
|
4,140
in stock
|
Buy Now | |
Chip One Stop
from US$1.57
|
3,006
in stock
|
Buy Now | |
Farnell
from US$3.97
|
2,400
in stock
|
Buy Now | |
TTI Europe
from US$2.01
|
1,881
in stock
|
Buy Now | |
Distrelec
from US$3.32
|
1,754
in stock
|
Buy Now | |
Newark Electronics
from US$2.31
|
1,219
in stock
|
Buy Now | |
element14
from US$4.08
|
1,219
in stock
|
Buy Now | |
TE Store
from US$1.34
|
281
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.46
|
212
in stock
|
Buy Now | |
RS Americas
from US$3.35
|
199
in stock
|
Buy Now | |
Conrad
from US$4.11
|
27
in stock
|
Buy Now | |
Avnet America
from US$2.00
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,600
in stock
|
Buy Now | |
Future Electronics
from US$2.15
|
-
|
Buy Now | |
Sager
from US$1.92
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Cable Exit Angle | Other |
Number of Rows | 2 |
Number of Positions | 12 |
Mating Tab Width | 1.6mm, .063in |
Width | 25.7mm, 1.012in |
Height | 1.23in, 31.25mm |
Length | 2.13in, 54.1mm |
Nominal Voltage Architecture | 24V, 42V, 12V, 60V |
Operating Voltage | 60VDC |
Centerline (Pitch) | 4mm, .157in |
Degree of Protection | IP67 |
UL Flammability Rating | UL 94V-0 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 300 |
Hybrid Connector | No |
Sealable | Yes |
Strain Relief | No |
Primary Locking Feature | On the Terminal |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Automotive Conn 12POS AMP MCP 1.5K REC HSG ASY | Rapid Electronics |
CONN HOUSING, RCPT, 12POS, 4MM | Farnell |
12POS,AMP MCP1.5K,REC | TTI Europe |
TE Connectivity - AMP Housing 12PAMP MCP1.5KREC HSGASSY | Distrelec |
Receptacle Housing, 12Pos, Gf Pbt, Black | Newark Electronics |
HOUSING, RCPT, MCP 1.5K CONTACT | element14 |
12POS,AMP MCP1.5K,REC HSG,ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 1.6 mm Mating Tab Width: .063 in Connector System: Wire-to-Wire Number of Positions: 12 Housing for Female Terminals 1.6 mm .063" Wire-to-Wire | Heavy Duty Sealed Connector Series Housing | Part Number: 2-1703639-1 | Internal Number: 2-1703639-1 | TE Connectivity | TE Store |
HDSCS/MCP 1.5K 12 way receptacle housing | RS |
Connector: automotive | Transfer Multisort Elektronik |
AMP MCP 1.5K Series 12 Way Cable MountSocket Connector with Crimp Termination | TE Connectivity 2-1703639-1 | RS Americas |
Content: 1 pc(s) | Conrad |
Heavy Duty Sealed Connector 12POS,AMP MCP1.5K,REC HSG,ASSY | Avnet America |
Heavy Duty Sealed Connector Series 12 Position AMP MCP 1.5K, REC HSG, Accessory | Future Electronics |
Automotive Connectors 12POS AMP MCP 1.5K REC HSG ASY CODB | Sager |
Where can I find additional details, specifications and documents for a 2-1703639-1?
Additional datasheets, footprints and schematics for 2-1703639-1 are listed on our Part Details page. You can also find images and similar parts to 2-1703639-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1703639-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1703639-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1703639-1 fall under?
The 2-1703639-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-1703639-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1703639-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1703639-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1703639-1 have stock available?
Authorised distributors including Rapid Electronics, Boersig, Chip One Stop, Farnell and TTI Europe have stock available or on a lead time for 2-1703639-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1703639-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1703639-1?
You can fill out our help required form which you can use to request a quote for 2-1703639-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.