Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.50
|
64
in stock
|
Buy Now | |
Heilind Electronics
from US$1.80
|
5,541
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.80
|
1,662
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
1,388
in stock
|
Buy Now | |
element14
from US$1.75
|
1,195
in stock
|
Buy Now | |
Farnell
from US$1.79
|
1,195
in stock
|
Buy Now | |
Rapid Electronics
from US$1.88
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$2.05
|
624
in stock
|
Buy Now | |
Chip One Stop
from US$1.71
|
376
in stock
|
Buy Now | |
RS Americas
from US$1.72
|
336
in stock
|
Buy Now | |
TE Store
from US$2.76
|
69
in stock
|
Buy Now | |
Conrad
from US$3.52
|
67
in stock
|
Buy Now | |
Avnet America
from US$1.59
|
-
|
Buy Now | |
Boersig
from US$1.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coupling Ring Material | Polyester |
---|---|
Coupling Ring Color | Black |
Packaging Quantity | 1 |
Shell Size | 17 |
Accessory Type | Coupling Ring |
Product Type | Accessory |
Cpccouplingringsize17 Rohs Compliant: Yes |Amp Te Connectivity 213810-1 | Newark Electronics |
COUPLING RING, CPC5 | element14 |
Standard Circular Connector COUPLING RING 17 | Rapid Electronics |
TE Connectivity Connector Ring Coupling Ring Size 17 Polyester Black AMP CPC Series | Distrelec |
Connector Ring, Coupling Ring, Size 17, Polyester, Black, AMP CPC Series | TE Connectivity 213810-1 | RS Americas |
CPC COUPLING RING SIZE 17 Connector Hardware Accessory Type: Coupling Ring Primary Product Color: Black Primary Product Material: Polyester Hardware Accessory Function: Latching, Locking & Retention Coupling Ring Black Polyester Latching, Locking & Retention | Cpc Accessories | Part Number: 213810-1 | Internal Number: 213810-1 | TE Connectivity | TE Store |
Connection angle: 180 ° | Conrad |
Coupling ring, size 17 | RS |
Connector Accessories Coupling Ring Nylon Black | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Coupling Ring |
---|---|
For Use With | Series 5 CPC Connector |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Where can I find additional details, specifications and documents for a 213810-1?
Additional datasheets, footprints and schematics for 213810-1 are listed on our Part Details page. You can also find images and similar parts to 213810-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 213810-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 213810-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 213810-1 fall under?
The 213810-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 213810-1 when available in the Circular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 213810-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 213810-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 213810-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for 213810-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 213810-1 often in real-time on the comparison pages.
What if I can't find stock of 213810-1?
You can fill out our help required form which you can use to request a quote for 213810-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.