Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1186906,
2-42934-5727 |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.90
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.92
|
19,179
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.92
|
3,196
in stock
|
Buy Now | |
TTI Europe
from US$0.61
|
2,288
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
2,140
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
2,140
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
1,490
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
1,490
in stock
|
Buy Now | |
TE Store
from US$1.50
|
975
in stock
|
Buy Now | |
Future Electronics
from US$1.03
|
800
in stock
|
Buy Now | |
element14
from US$1.00
|
414
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.18
|
200
in stock
|
Buy Now | |
Conrad
from US$1.70
|
86
in stock
|
Buy Now | |
Farnell
from US$0.78
|
5
in stock
|
Buy Now | |
Compona
-
|
555
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
-
|
Buy Now | |
Avnet Asia
from US$1.18
|
-
|
Buy Now | |
Boersig
from US$1.17
|
-
|
Buy Now | |
Sager
from US$0.82
|
-
|
Buy Now | |
Dalroad Norslo
from US$0.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Insert Material | Thermoplastic |
Shell Material | Steel |
Shield Material | Steel |
Number of Positions | 15 |
Contact Size | 20 |
Centerline (Pitch) | 2.74mm, .108in |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
For Use With | Crimp Snap-in |
Comment | Receptacles accept size 20 DF socket contacts. |
Packaging Method | Package |
Packaging Quantity | 800 |
Shell Size | 2 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CRIMP SNAP RCPT ASSY,SIZE 2 | Heilind Electronics |
15P D-SUB REC CRIMP SNAP | TTI Europe |
D Sub Shell, Receptacle, Size 2, Steel | Newark Electronics |
Conn D-Subminiature SKT 15 POS Solder ST Thru-Hole 15 Terminal 1 Port | Avnet America |
D-Sub Standard Connectors 15P SOCKET TIN | Rapid Electronics |
CRIMP SNAP RCPT ASSY,SIZE 2 Connector & Housing Type: Receptacle Connector System: Cable-to-Cable Number of Positions: 15 Contact Size: Size 20 Connector Shell Size: 2 Receptacle Cable-to-Cable 15 Size 20 | D-Sub Crimp Recpt Signal 15 Posn & Socket Size 20 & Shell Size 2 | Part Number: 205205-2 | Internal Number: 205205-2 | Alias Number: 1186906 | TE Connectivity | TE Store |
HDP20 Series 15 Position Crimp Contact Socket D-Sub Connector | Future Electronics |
SOCKET HOUSING, D, 15WAY | element14 |
D-SUB receptacles | Conrad |
AMPLIMITE HDP20 d-sub cable socket,15way | RS |
Subminiature D Crimp Snap-in Connector 20AWG Metal Shell 15 Position | TE Connectivity 205205-2 | RS Americas |
25 Position Plug Connector Amplimite Black | Dalroad Norslo |
AMPLIMITE HDP-20 205205-2 Subminiature D Connector, 15 pos., 1.54x0.42x0.49 in., 24-20 AWG, Thermoplastic | Carlton-Bates |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 15Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | 2 |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Receptacle |
Connector Body Material | Metal Body |
For Use With | AMPLIMITE HDP-20 Series Crimp Snap-In Contacts |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Tin |
Case Material | Steel tin plating |
Contact Resistance | 15mohm |
D Sub Shell Size | DA |
DC Current Max | 7.5A |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Withstand Voltage | 1kV |
Working Voltage | 250V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 205205-2?
Additional datasheets, footprints and schematics for 205205-2 are listed on our Part Details page. You can also find images and similar parts to 205205-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 205205-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 205205-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 205205-2 fall under?
The 205205-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 205205-2 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 205205-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 205205-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 205205-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for 205205-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 205205-2 often in real-time on the comparison pages.
What if I can't find stock of 205205-2?
You can fill out our help required form which you can use to request a quote for 205205-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.