Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.70
|
395
in stock
|
Buy Now | |
Boersig
from US$0.75
|
181,698
in stock
|
Buy Now | |
TTI Europe
from US$0.94
|
14,150
in stock
|
Buy Now | |
Newark Electronics
from US$1.94
|
3,044
in stock
|
Buy Now | |
element14
from US$2.38
|
2,549
in stock
|
Buy Now | |
Farnell
from US$1.51
|
2,549
in stock
|
Buy Now | |
Rapid Electronics
from US$1.91
|
1,743
in stock
|
Buy Now | |
Heilind Electronics
from US$2.07
|
787
in stock
|
Buy Now | |
Distrelec
from US$1.95
|
354
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.07
|
262
in stock
|
Buy Now | |
TE Store
from US$2.45
|
88
in stock
|
Buy Now | |
Conrad
from US$2.87
|
74
in stock
|
Buy Now | |
Chip One Stop
from US$1.92
|
73
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.30
|
65
in stock
|
Buy Now | |
RS Americas
from US$1.63
|
27
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,550
in stock
|
Buy Now | |
Future Electronics
from US$2.05
|
-
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
Avnet Asia
from US$1.91
|
-
|
Buy Now |
Insert Material | Glass-Filled Nylon |
---|---|
Shell Material | Steel |
Shell Plating Material | Tin |
Number of Positions | 15 |
Contact Size | 20 |
Cable Insulation Diameter Range | 1.73mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock | With |
Mating Connector Lock Type | Mounting Holes |
Circuit Application | Signal |
For Use With | Pin Contacts |
Packaging Method | Box |
Packaging Quantity | 50 |
Shell Size | 2 |
Shielded | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Grounding Indents | With |
Shell Type | Full Metal Shell |
Grade | Standard |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HDP-20 PLG 15P HOUSING | TTI Europe |
D Sub Housing, Plug, 15 Pos, Metal | Newark Electronics |
PLUG HOUSING, D, 15WAY | element14 |
TE 167293-1 Amplimite HDP-20 D-sub Crimp Housing Male 15P Black | Rapid Electronics |
15P.HDP20 PLUG ASSY | Heilind Electronics |
BOX FOR D-SUB MALE 15 | RS |
TE Connectivity D-Sub crimp plug-housing, Plug, DA-15, Crimp Terminal | Distrelec |
15P.HDP20 PLUG ASSY Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 15 Contact Size: Size 20 Connector Shell Size: 2 Plug Cable-to-Cable 15 Size 20 | D-Sub Crimp: Plug & Signal & 15 Posn & Pin Size 20 & Shell Size 2 | Part Number: 167293-1 | Internal Number: 167293-1 | TE Connectivity | TE Store |
D-SUB pin strip | Conrad |
D-Sub | Transfer Multisort Elektronik |
AMPLIMITE HD20 Crimp Snap-In | RS Americas |
D Sub Connector Housing, 15 Ways, D Sub, DB, AMPLIMITE HDP-20, Plug, Metal Body | Avnet Abacus |
AMPLIMITE Series 15 Position 2 Row Male Male/Pin Crimp D-Sub Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Positions | 15Ways |
---|---|
Connector Type | D Sub |
Connector Shell Size | DB |
Product Range | AMPLIMITE HDP-20 Series |
Gender | Plug |
Connector Body Material | Metal Body |
For Use With | 15 HDP-20 Contacts |
SVHC | No SVHC (15-Jan-2018) |
D Sub Shell Size | DB |
DC Current Max | 3.7A |
Where can I find additional details, specifications and documents for a 167293-1?
Additional datasheets, footprints and schematics for 167293-1 are listed on our Part Details page. You can also find images and similar parts to 167293-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 167293-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 167293-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 167293-1 fall under?
The 167293-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 167293-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 167293-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 167293-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 167293-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 167293-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 167293-1 often in real-time on the comparison pages.
What if I can't find stock of 167293-1?
You can fill out our help required form which you can use to request a quote for 167293-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.