Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.27
|
1,723
in stock
|
Buy Now | |
TTI Europe
from US$1.26
|
840
in stock
|
Buy Now | |
TE Store
from US$0.93
|
762
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
758
in stock
|
Buy Now | |
element14
from US$1.25
|
758
in stock
|
Buy Now | |
Farnell
from US$1.30
|
758
in stock
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$1.66
|
-
|
Buy Now | |
Boersig
from US$1.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Body Material | PBT GF |
Connector Code | B1 |
Number of Rows | 2 |
Number of Positions | 10 |
Mating Tab Width | 2.8mm, .11in |
Length | 1.665in, 42.3mm |
Height | 37.75mm, 1.486in |
Width | 1.035in, 26.3mm |
Centerline (Pitch) | 5mm, .197in |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 840 |
Packaging Method | Carton |
Connector System | Wire-to-Wire |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | Yes |
Row-to-Row Spacing | .236in, 6mm |
JPT Timer 10 way receptacle housing | RS |
10P J-P-T GEH KOMPL Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 10 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Timer Connector Housing | Part Number: 2-963214-1 | Internal Number: 2-963214-1 | TE Connectivity | TE Store |
Automotive Housing, Receptacle, 10Pos Rohs Compliant: Yes |Amp Te Connectivity 2-963214-1 | Newark Electronics |
AUTOMOTIVE HOUSING, RECEPTACLE, 10POS | element14 |
Conn Housing RCP 10 POS 5mm Crimp ST Cable Mount | Avnet America |
Junior Power Timer Series, 10 Way Cable Mount Socket Housing | TE Connectivity 2-963214-1 | RS Americas |
Where can I find additional details, specifications and documents for a 2-963214-1?
Additional datasheets, footprints and schematics for 2-963214-1 are listed on our Part Details page. You can also find images and similar parts to 2-963214-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-963214-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-963214-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-963214-1 fall under?
The 2-963214-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-963214-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-963214-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-963214-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-963214-1 have stock available?
Authorised distributors including RS, TTI Europe, TE Store, Newark Electronics and element14 have stock available or on a lead time for 2-963214-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-963214-1 often in real-time on the comparison pages.
What if I can't find stock of 2-963214-1?
You can fill out our help required form which you can use to request a quote for 2-963214-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.