Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.56
|
175
in stock
|
Buy Now | |
TTI Europe
from US$6.01
|
2,795
in stock
|
Buy Now | |
Future Electronics
from US$3.96
|
1,820
in stock
|
Buy Now | |
Newark Electronics
from US$7.07
|
-
|
Buy Now | |
Avnet America
from US$9.13
|
-
|
Buy Now | |
element14
from US$18.61
|
-
|
Buy Now | |
Boersig
from US$8.36
|
-
|
Buy Now | |
Farnell
from US$8.02
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Sections | 1 |
Number of Rows | 2 |
Number of Positions | 10 |
Tab Thickness | .031in, .8mm |
Tab Width | .118in, 3mm |
Centerline (Pitch) | 5mm, .197in |
PCB Mount Alignment | Without |
Mounting Orientation | Horizontal/90° |
Locking Interface | With |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | With |
Mounting Holes | Without |
Circuit Application | Signal |
Packaging Quantity | 65 |
Packaging Type | Tray |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shielded | No |
Termination Method | Through Hole - Solder |
JP Timer 5mm R/A PCB Tab Header, 10P | RS |
Automotive Conn, R/A, Plug, 10Pos | Newark Electronics |
Conn Wire to Board HDR 10 POS 5mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-967601-1?
Additional datasheets, footprints and schematics for 1-967601-1 are listed on our Part Details page. You can also find images and similar parts to 1-967601-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-967601-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-967601-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-967601-1 fall under?
The 1-967601-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1-967601-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-967601-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-967601-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-967601-1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, RS, Newark Electronics and Avnet America have stock available or on a lead time for 1-967601-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-967601-1 often in real-time on the comparison pages.
What if I can't find stock of 1-967601-1?
You can fill out our help required form which you can use to request a quote for 1-967601-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.