Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$0.95
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
326
in stock
|
Buy Now | |
Rapid Electronics
from US$1.11
|
207
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
183
in stock
|
Buy Now | |
Distrelec
from US$1.35
|
183
in stock
|
Buy Now | |
element14
from US$1.90
|
63
in stock
|
Buy Now | |
Farnell
from US$1.10
|
63
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now | |
Boersig
from US$0.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | Black |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | 2.8mm, .11in |
Height | 38mm, 1.496in |
Width | 1.047in, 26.6mm |
Length | 20.2mm, .795in |
Centerline (Pitch) | 5mm, .197in |
Terminal Position Assurance | No |
Polarized | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Row-to-Row Spacing | .236in, 6mm |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Junior Power Timer 2.8 10W plug housing | RS |
Automotive Housing, Plug, 10Pos | Newark Electronics |
Automotive Connectors 10P MESSERLEIS-GEH | Rapid Electronics |
TE Connectivity - AMP Housing 10P MESSERLEIS-GEH | Distrelec |
AUTOMOTIVE HOUSING, PLUG, 10POS | element14 |
Conn Housing PL 10 POS 5mm Crimp ST Panel Mount Carton | Avnet America |
Junior Power Timer 2.8 10W plug housing | TE Connectivity 1-962352-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Junior Power Timer Series |
RoHS: | Unknown |
Pitch Spacing | 5mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Plug |
Product Range | Junior Power Timer Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (07-Jul-2017) |
Lead Spacing | 5mm |
Where can I find additional details, specifications and documents for a 1-962352-1?
Additional datasheets, footprints and schematics for 1-962352-1 are listed on our Part Details page. You can also find images and similar parts to 1-962352-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-962352-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-962352-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-962352-1 fall under?
The 1-962352-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-962352-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-962352-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-962352-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-962352-1 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-962352-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-962352-1 often in real-time on the comparison pages.
What if I can't find stock of 1-962352-1?
You can fill out our help required form which you can use to request a quote for 1-962352-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.