Prices starting from US$0.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.28 |
9,320
|
Buy Now | |
Boersig | US$0.24 |
22,821
|
Buy Now | |
Rapid Electronics | US$0.47 |
10,403
|
Buy Now | |
Distrelec | US$0.30 |
9,810
|
Buy Now | |
TE Store | US$0.19 |
8,735
|
Buy Now | |
Newark Electronics | US$0.32 |
6,230
|
Buy Now | |
element14 | US$0.43 |
5,560
|
Buy Now | |
Farnell | US$0.27 |
5,560
|
Buy Now | |
TTI Europe | US$0.23 |
3,600
|
Buy Now | |
Chip One Stop | US$0.32 |
2,376
|
Buy Now | |
Transfer Multisort Elektronik | US$0.33 |
86
|
Buy Now | |
Future Electronics | US$0.21 |
-
|
Buy Now | |
Avnet America | US$0.24 |
-
|
Buy Now | |
RS Americas | US$0.22 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Color | Natural |
---|---|
Material | Silicone |
Lubricant Content | No |
Packaging Quantity | 10000 |
Packaging Method | Bag |
Seal Type | Facial Seal |
TE 963213-1 Seal for 2.8mm Tab Housing 10P Natural | Rapid Electronics |
TE Connectivity - AMP Gasket, MQS, Natural | Distrelec |
Junior Power Timer 10 way interface seal | RS |
DICHTUNG F 962352 Connector Seal & Plug Type: Facial Seal Primary Product Material: Silicone Primary Product Color: Natural Operating Temperature (Max): 125 °C Operating Temperature (Max): 257 °F Facial Seal Silicone | Connector Seal & Cavity Plug | Part Number: 963213-1 | Internal Number: 963213-1 | Natural | TE Connectivity | TE Store |
Interface Seal, 10Pos, Connectors | Newark Electronics |
INTERFACE SEAL, JPT, 10WAY | element14 |
10 Position Silicon Material Interface Seal | Future Electronics |
Connector Accessories 10 POS 5mm 2Row Housing Interface Seal Silicon Natural | Avnet America |
Interface Seal for use with Junior Power Timer Housing | TE Connectivity 963213-1 | RS Americas |
Accessory Type | Interface Seal |
---|---|
For Use With | 10 Position Junior Power Timer Housing Connectors |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 963213-1?
Additional datasheets, footprints and schematics for 963213-1 are listed on our Part Details page. You can also find images and similar parts to 963213-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963213-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963213-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963213-1 fall under?
The 963213-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 963213-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963213-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963213-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963213-1 have stock available?
Authorised distributors including Boersig, Rapid Electronics, Distrelec, RS and TE Store have stock available or on a lead time for 963213-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963213-1 often in real-time on the comparison pages.
What if I can't find stock of 963213-1?
You can fill out our help required form which you can use to request a quote for 963213-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.