Prices starting from US$0.90
Color | Gray |
---|---|
Body Material | PBT GF |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | 2.8mm, .11in |
Width | 1.047in, 26.6mm |
Height | 38mm, 1.496in |
Length | .795in, 20.2mm |
Centerline (Pitch) | .197in, 5mm |
Polarized | No |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Quantity | 1000 |
Packaging Method | Box |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Sealable | No |
Row-to-Row Spacing | .236in, 6mm |
Connector Style | Housing for male terminals |
Connector System | Wire-to-Wire |
Automotive Housing, Plug, 10Pos Rohs Compliant: Yes |Amp Te Connectivity 2-962352-1 | Newark Electronics |
AUTOMOTIVE HOUSING, PLUG, 10POS | element14 |
10 Rectangular Connectors - Housings Plug Gray 0.197 (5.00mm)" | Future Electronics |
Conn Housing PL 10 POS 5mm Crimp ST Panel Mount Carton | Avnet America |
Where can I find additional details, specifications and documents for a 2-962352-1?
Additional datasheets, footprints and schematics for 2-962352-1 are listed on our Part Details page. You can also find images and similar parts to 2-962352-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-962352-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-962352-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-962352-1 fall under?
The 2-962352-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-962352-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-962352-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-962352-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-962352-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for 2-962352-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-962352-1 often in real-time on the comparison pages.
What if I can't find stock of 2-962352-1?
You can fill out our help required form which you can use to request a quote for 2-962352-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.