Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.87
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.75
|
1,794
in stock
|
Buy Now | |
Newark Electronics
from US$5.79
|
1,794
in stock
|
Buy Now | |
element14
from US$4.09
|
1,794
in stock
|
Buy Now | |
TE Store
from US$6.49
|
628
in stock
|
Buy Now | |
Future Electronics
from US$4.15
|
-
|
Buy Now | |
Avnet America
from US$3.14
|
-
|
Buy Now | |
RS Americas
from US$5.09
|
-
|
Buy Now | |
TTI Europe
from US$2.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Assembly Process Feature Material | Steel |
---|---|
Number of Rows | 2 |
Board-to-Board Configuration | Mezzanine |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Number of Positions | 100 |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | 8µin |
Contact Mating Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 2µm, 78.74µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Tab |
Contact Base Material | Brass |
Stack Height | 7mm, .748in, 11mm, .591in, .276in, 19mm, 15mm, .433in |
Connector Height | 7mm, .276in |
コネクタの高さ | 7mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 100VAC |
Mating Entry Location | Top |
Housing Color | Natural |
Housing Material | Matte |
Centerline (Pitch) | .8mm, .031in |
UL Flammability Rating | UL 94V-0 |
Locating Post Length | .02in, .5mm |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarized |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Positioning Bosses |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
Packaging Reel Diameter | .5in |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 450 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Connector System | Board-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
High Temperature Compatible | Yes |
Stk Brd Conn, Hdr, 100Pos, 2Row, 0.8Mm Rohs Compliant: Yes |Amp Te Connectivity 2-5177986-4 | Newark Electronics |
STK BRD CONN, HDR, 100POS, 2ROW, 0.8MM | element14 |
0.8FH,P07H.5,100,08/Sn,TR,SC PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 100 Centerline (Pitch): .8 mm PCB Mount Header Vertical Board-to-Board 100 | Free Height Plug Connector: Board-Board & Vertical & 100 & 0.8Mm | Part Number: 2-5177986-4 | Internal Number: 2-5177986-4 | .8 mm | TE Store |
Conn Fine Pitch Connector PL 100 POS 0.8mm Solder ST SMD T/R | Avnet America |
0.8FH, P07H.5,100,08/Sn, TR, SC, PCB Headers and Receptacles | TE Connectivity 2-5177986-4 | RS Americas |
0.8FH,P07H.5,100,08/SN,TR,SC | TTI Europe |
Where can I find additional details, specifications and documents for a 2-5177986-4?
Additional datasheets, footprints and schematics for 2-5177986-4 are listed on our Part Details page. You can also find images and similar parts to 2-5177986-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-5177986-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-5177986-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-5177986-4 fall under?
The 2-5177986-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2-5177986-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-5177986-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-5177986-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-5177986-4 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Future Electronics have stock available or on a lead time for 2-5177986-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-5177986-4 often in real-time on the comparison pages.
What if I can't find stock of 2-5177986-4?
You can fill out our help required form which you can use to request a quote for 2-5177986-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.